Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Continuous Low Pass Filter IC Continuous Low Pass 2nd Order 25kHz 20-PDIP
Manufacturer Maxim Integrated
Package Tube
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name MAX270
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 175-MAX270CPP+INACTIVE, 175-MAX270CPP+, 175-MAX270CPP+-ND
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925295-MAX270CPP+
Ultra Librarian 3D Model Ultra Librarian MAX270CPP+ CAD Model

Description

The MAX270CPP+ from Maxim Integrated is a precision, high-performance analog filter that is designed to provide flexible filtering solutions for a wide range of applications. This integrated circuit is part of Maxim's renowned family of programmable analog filters, offering a seamless blend of performance and versatility.

Key Features

  • Programmable Frequency Range: The MAX270CPP+ features a user-programmable frequency range, allowing designers to set the filter characteristics according to the specific needs of their application.
  • Dual Mode Operation: It operates in both low-pass and band-pass modes, providing the flexibility to use the same component for multiple filtering requirements.
  • High Precision: With its precise filter characteristics, the MAX270CPP+ ensures signal integrity, making it ideal for critical signal processing tasks where accuracy is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Easy Integration: The compact DIP-8 package allows for easy integration into a variety of circuit designs without requiring a significant amount of board space.

Applications

The versatility of the MAX270CPP+ makes it well-suited for a broad spectrum of applications, such as:

  • Audio Processing
  • Data Acquisition Systems
  • Signal Conditioning
  • Communication Systems
  • Medical Instrumentation

Technical Specifications

The MAX270CPP+ boasts a range of technical specifications that highlight its performance capabilities:

  • Supply Voltage: 5V to 15V
  • Operating Temperature: 0°C to +70°C
  • Package Type: DIP-8

In conclusion, the Maxim Integrated MAX270CPP+ stands out as a highly configurable and efficient solution for precise analog filtering requirements. Its programmable nature, coupled with low power consumption and ease of integration, make it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC FILTER 45KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7423CUA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX297CSA+
Maxim Integrated
IC FILTER LOWPASS 8TH 8-SOIC
Need more? Email Us
ECAD model for MAX294ESA+
Maxim Integrated
IC FILTER 57KHZ BAND PASS 24DIP
Lowest to $39.1622
ECAD model for MAX267BENG+
Maxim Integrated
IC FILTER
Lowest to $6.5194
ECAD model for MAX7408EUA/GG8
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8DIP
Lowest to $9.0276
ECAD model for MAX7426CPA+
Analog Devices Inc.
1250 TO 2600 MHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8526ACCZ
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7411EUA+
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Lowest to $219.7896
ECAD model for ADMV8420ACPZ

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0499 $78.0998
5+ $32.0412 $160.2060
7+ $31.0399 $217.2793
9+ $30.0387 $270.3483
12+ $29.0375 $348.4500
15+ $26.0337 $390.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,890 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention