EN
  • EN
  • DE

MAX2608EUT+

Part No MAX2608EUT+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC IF VCO W/DIFF-OUT SOT23-6 / RF IC VCO Cellular, GPS, ISM 300MHz ~ 500MHz Differential Output SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Misc ICs and Modules
Mfr Maxim Integrated
Series -
Package Strip
Function VCO
Frequency 300MHz ~ 500MHz
RF Type Cellular, GPS, ISM
Secondary Attributes Differential Output
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX260
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382767-MAX2608EUT+
Ultra Librarian 3D Model Ultra Librarian MAX2608EUT+ CAD Model

Description

The MAX2608EUT+ is a compact, high-performance voltage-controlled oscillator (VCO) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically engineered to deliver a stable, high-frequency output signal that can be adjusted via an input voltage, making it an ideal component for RF and wireless communication systems.

Key Features

  • Frequency Range: The MAX2608EUT+ offers a broad frequency range of 860MHz to 940MHz, accommodating various applications in the ISM (Industrial, Scientific, and Medical) and other communication bands.
  • Low Phase Noise: With its low phase noise performance, this VCO ensures a clean signal output, which is crucial for maintaining the integrity of communication links and reducing error rates.
  • Linear Tuning: The linear tuning characteristic of the VCO allows for a predictable and stable frequency response to the tuning voltage, simplifying the design and control of the oscillator.
  • Supply Voltage: The device operates on a single +2.7V to +5.5V supply voltage, making it compatible with a wide range of power sources and system designs.
  • Compact SOT23-6 Package: Housed in a small SOT23-6 package, the MAX2608EUT+ is optimized for space-constrained applications, allowing for integration into compact modules and systems.

Applications

The versatility of the MAX2608EUT+ makes it suitable for a variety of applications, including:

  • Wireless Communication Systems
  • Base Stations
  • Portable Radios
  • Phase-Locked Loops (PLLs)
  • Frequency Modulation (FM) Transmitters

Quality and Reliability

Maxim Integrated is committed to delivering products of the highest quality and reliability. The MAX2608EUT+ is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry. Whether for commercial or industrial applications, this VCO stands as a testament to Maxim Integrated's dedication to performance and customer satisfaction.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6055 $52.8440
19+ $5.4199 $102.9781
29+ $5.2506 $152.2674
40+ $5.0812 $203.2480
51+ $4.9118 $250.5018
69+ $4.4037 $303.8553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,463 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess