EN
  • EN
  • DE

MAX2605EUT+T

Part No MAX2605EUT+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC VCO IF W/DIFF OUT SOT23-6 / RF IC VCO Cellular, GPS, ISM 45MHz ~ 70MHz Differential Output SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function VCO
Frequency 45MHz ~ 70MHz
RF Type Cellular, GPS, ISM
Secondary Attributes Differential Output
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX260
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 210038-MAX2605EUT+T
Ultra Librarian 3D Model Ultra Librarian MAX2605EUT+T CAD Model

Description

Maxim Integrated MAX2605EUT+T VCO Surface-Mount Frequency Synthesizer

The MAX2605EUT+T from Maxim Integrated is a high-performance, compact, integrated voltage-controlled oscillator (VCO) designed to deliver exceptional frequency synthesis capabilities in a surface-mount package. This versatile component is an ideal choice for applications requiring precise frequency generation and modulation, such as in wireless communication systems, portable equipment, and phase-locked loops (PLLs).

With its wide frequency range of 45MHz to 650MHz, the MAX2605EUT+T provides designers with the flexibility to cover various frequency bands within a single design. This makes it an excellent option for multi-band devices and systems that need to operate across different communication standards.

One of the key features of the MAX2605EUT+T is its high integration level, which includes an on-chip varactor and feedback capacitors. This minimizes the need for external components, thereby simplifying circuit design and reducing the overall footprint of the end product. The device is offered in a small 6-pin SOT23 package, which is highly advantageous for space-constrained applications.

The MAX2605EUT+T is engineered to provide low-phase noise performance, which is critical for maintaining signal integrity and achieving high data rates in communication systems. This low-phase noise characteristic ensures that the VCO can be used in sensitive RF applications without degrading the signal quality.

Moreover, the device features a wide tuning voltage range of 0.4V to 2.5V, which allows for a broad frequency tuning range. It also has a low supply voltage operation from 2.7V to 5.5V, making it compatible with a variety of power supply options and ensuring easy integration into different system architectures.

Maxim Integrated's commitment to quality and reliability is evident in the MAX2605EUT+T, which is designed to meet the stringent requirements of the industrial temperature range from -40°C to +85°C. This robust temperature performance makes the VCO suitable for deployment in harsh environments.

To summarize, the MAX2605EUT+T is a highly integrated, efficient, and reliable VCO solution from Maxim Integrated that offers excellent frequency synthesis capabilities for a wide range of applications. Its compact form factor, low-phase noise, and ease of use make it an essential component for designers looking to create high-performance frequency generation systems.

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7727 $53.1810
70+ $1.4546 $101.8220
110+ $1.4091 $155.0010
150+ $1.3637 $204.5550
190+ $1.3182 $250.4580
255+ $1.1818 $301.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,280 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess