EN
  • EN
  • DE

MAX258ATA+T

Part No MAX258ATA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:2 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Maxim Integrated
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name MAX258
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX258ATA+T-ND, MAX258ATA+TCT, MAX258ATA+TTR, MAX258ATA+TDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925284-MAX258ATA+T
Ultra Librarian 3D Model Ultra Librarian MAX258ATA+T CAD Model

Description

The MAX258ATA+T from Maxim Integrated is a high-performance, compact, and versatile power management integrated circuit (IC) that is designed to cater to a wide array of applications. This device is part of Maxim's extensive range of power conversion and management ICs, which are renowned for their reliability, efficiency, and innovation.

Key Features

  • High Efficiency: The MAX258ATA+T is engineered to provide high-efficiency power conversion, which helps in reducing heat dissipation and improving system reliability.
  • Wide Input Voltage Range: It can operate over a broad input voltage range, making it suitable for various power supply configurations and ensuring compatibility with numerous input sources.
  • Integrated Features: The device includes built-in features such as over-temperature protection, over-current protection, and under-voltage lockout, which contribute to the safety and durability of the end application.
  • Compact Package: Available in a small, surface-mount package, the MAX258ATA+T saves valuable board space and is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended temperature range, which ensures performance in harsh environmental conditions.

Applications

The MAX258ATA+T is suitable for a variety of applications that require efficient power conversion and management. These include:

  • Battery-Powered Devices
  • Portable Electronics
  • Automotive Systems
  • Industrial Equipment
  • Telecommunications Infrastructure

Technical Specifications

Parameter Value
Input Voltage Range Specified in datasheet
Output Voltage Specified in datasheet
Package Tape & Reel (T)
Operating Temperature Specified in datasheet

For detailed specifications and application notes, designers and engineers should consult the datasheet and technical documentation provided by Maxim Integrated.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1946 $51.9460
24+ $4.2622 $102.2928
37+ $4.1290 $152.7730
51+ $3.9958 $203.7858
65+ $3.8627 $251.0755
87+ $3.4631 $301.2897
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,938 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess