EN
  • EN
  • DE

MAX2530EGI

Part No MAX2530EGI
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description QUAD-MODE MIXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Series MAX2530
Package Bulk
Product Status Active
Function LNA/Mixer
Frequency 869MHz ~ 1.99GHz
RF Type Cellular, GPS, GSM, TDMA
Secondary Attributes 0.9dB LNA Noise Figure
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702675-MAX2530EGI
Ultra Librarian 3D Model Ultra Librarian MAX2530EGI CAD Model

Description

The MAX2530EGI is a highly integrated RF transceiver from Maxim Integrated designed to deliver exceptional performance in wireless communication applications. This transceiver is particularly suited for use in mobile handsets, wireless data modules, and other portable electronics, where space is at a premium and power efficiency is crucial.

Key Features:

  • Integration: The MAX2530EGI integrates a full-featured IF transceiver with a VCO, synthesizer, and baseband/control interface to minimize external component count, reduce board space, and lower system cost.
  • Frequency Range: It operates in a versatile frequency range, making it suitable for a variety of communication standards and bands.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2530EGI helps to extend battery life in portable devices.
  • High Linearity: The device provides high linearity performance, ensuring clear signal transmission and reception, which is critical for maintaining high-quality communications.
  • Programmable: With a programmable baseband interface, it offers flexibility in various application settings and compatibility with multiple baseband processors.

Technical Specifications:

Parameter Specification
Part Number MAX2530EGI
Package Type QFN-28
Supply Voltage 2.7V to 3.3V
Operating Temperature -40°C to +85°C
Interface Type 3-Wire Serial

The MAX2530EGI stands out for its robust design and ease of integration, making it a go-to choice for engineers and designers looking to optimize their RF systems. Maxim Integrated's commitment to quality ensures that this transceiver meets the highest standards for reliability and performance.

You May Also Be Interested in

MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess