Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Device Package 20-PDIP
Win Source Part Number 002968-MAX233CPP+G36
Ultra Librarian 3D Model Ultra Librarian MAX233CPP+G36 CAD Model

Description

Product Overview: MAX233CPP+G36 from Maxim Integrated

The MAX233CPP+G36 is a highly-integrated, feature-rich RS-232 interface solution from the renowned semiconductor manufacturer, Maxim Integrated. This innovative product is designed to simplify the implementation of RS-232 communication in a variety of electronic applications, ranging from industrial controls to personal computing devices.

Key Features

  • Integrated Charge Pump Circuitry: The MAX233CPP+G36 includes onboard charge pump converters, which eliminate the need for external capacitors and enable the device to operate from a single +5V power supply. This makes the product ideal for compact and power-sensitive designs.
  • Dual Driver/Receiver Pairs: With two drivers and two receivers, the device can interface with two RS-232 communication lines, providing greater flexibility in connecting multiple peripherals or establishing full-duplex communication.
  • Low-Power Shutdown: An energy-conserving feature that reduces power consumption by entering a low-power shutdown mode when the device is not in use, thereby extending the life of battery-powered applications.
  • ESD Protection: The MAX233CPP+G36 is protected against electrostatic discharge (ESD) events, ensuring robust performance and longevity in harsh electrical environments.
  • No External Components Required: This device is designed to operate without external components, which simplifies the design and reduces the bill of materials for the end product.

Applications

The versatility of the MAX233CPP+G36 makes it suitable for a wide array of applications, including:

  • Point-of-Sale (POS) Systems
  • Modems and Network Equipment
  • Data Acquisition Systems
  • Industrial and Process Control Equipment
  • GPS Receivers
  • Medical Instruments

Technical Specifications

The MAX233CPP+G36 operates over the standard industrial temperature range and is available in a 20-pin plastic DIP package. It features a data rate of 120kbps and is compliant with the TIA/EIA-232-F standard, ensuring compatibility with RS-232 protocols.

Maxim Integrated's commitment to quality and reliability is evident in the MAX233CPP+G36, making it a top choice for designers looking for an easy-to-use, reliable RS-232 interface solution.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2021AT-330E/MD
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32430EIUZ-T7A
Texas Instruments
IC TRANSCEIVER 0/2 8SOIC
Need more? Email Us
ECAD model for SN65LVDT9637BD
Texas Instruments
IC TRANSCEIVER 2/0 8SOIC
Need more? Email Us
ECAD model for SN75LVDS9638D
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8UMAX
Need more? Email Us
ECAD model for MAX14783EGUA+
Texas Instruments
IC TRANSCEIVER FULL 4/4 16SOIC
Need more? Email Us
ECAD model for AM26S10CD
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8MSOP
Lowest to $3.1293
ECAD model for ISL32435EIUZ-T7A
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8PDIP
Need more? Email Us
ECAD model for MAX3072EAPA+
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL32600EFBZ

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention