EN
  • EN
  • DE

MAX2324EUP-T

Part No MAX2324EUP-T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC LNA/MIXER SIGE ADJ 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Dual Band LNA/Mixer
Frequency 824MHz to 849MHz, 869MHz to 901MHz, 935MHz to 940MHz
RF Type Cellular
Secondary Attributes Dual IF Outputs
Case / Package 20-TSSOP-EP
Win Source Part Number 207351-MAX2324EUP-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2324EUP-T CAD Model

Description

Maxim Integrated MAX2324EUP-T: High-Performance IF Transceiver

The MAX2324EUP-T from Maxim Integrated is a cutting-edge intermediate frequency (IF) transceiver designed to meet the rigorous demands of wireless communication applications. It is an ideal component for systems that require high linearity, low noise, and exceptional performance, such as cellular base stations, wireless local loop, and other IF communication links.

Key Features

  • High Linearity: The MAX2324EUP-T offers excellent linearity, which is critical for maintaining signal integrity and avoiding distortion in communication systems.
  • Low Noise Figure: With a low noise figure, this transceiver ensures a clean signal, which is essential for maintaining high-quality communication.
  • Integrated LO Buffer: The device includes an integrated local oscillator (LO) buffer, reducing the need for external components and simplifying design.
  • Flexible Power Supply: It operates over a wide power supply range, accommodating various system requirements and simplifying power management.
  • Temperature Range: The MAX2324EUP-T is designed to operate over an extended temperature range, making it suitable for outdoor and industrial environments.

Applications

The MAX2324EUP-T is versatile and can be used in a variety of applications, including:

  • Cellular Base Stations
  • Wireless Local Loop (WLL)
  • Point-to-Point Radio Links
  • IF Processing Chains

Package and Quality

Enclosed in a compact TSSOP-20 package, the MAX2324EUP-T is designed for space-constrained applications while still providing robust performance. Maxim Integrated ensures high-quality manufacturing standards, and the MAX2324EUP-T is no exception, delivering reliability and consistency in its operation.

Conclusion

The Maxim Integrated MAX2324EUP-T stands out as a high-performance IF transceiver, offering a blend of linearity, low noise, and integration that is ideal for advanced wireless communication systems. Its flexible design and robust operational parameters make it a top choice for engineers looking to optimize their RF designs for both performance and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,170 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess