EN
  • EN
  • DE

MAX2310EEI

Part No MAX2310EEI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description CDMA IF VGAs and I/Q Demodulators with VCO and Synthesizer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 311357-MAX2310EEI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2310EEI CAD Model

Description

Introducing the MAX2310EEI from Maxim Integrated

The MAX2310EEI is a state-of-the-art radio-frequency (RF) receiver integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance component is engineered to meet the stringent requirements of the modern wireless communication industry, particularly targeting applications in the Intermediate Frequency (IF) and baseband processing segments of wireless receivers.

At the heart of the MAX2310EEI lies a sophisticated design that combines a low-noise amplifier (LNA), a mixer, a fully integrated Voltage-Controlled Oscillator (VCO), and a synthesizer. This integration facilitates a compact solution, reducing the need for multiple discrete components and, as a result, minimizing the footprint on the circuit board. This feature is especially beneficial for portable devices where space is at a premium.

The device operates over a wide frequency range, making it suitable for various communication standards. It boasts a high level of integration, which simplifies design and accelerates time-to-market for product developers. The MAX2310EEI also features a low-power consumption profile, which is critical for battery-powered devices, ensuring longer operation times and enhanced energy efficiency.

Designed with flexibility in mind, the MAX2310EEI allows for programmable baseband filters, which can be tailored to specific application needs, ensuring optimal performance and robust signal processing. The inclusion of an on-chip VCO also eliminates the need for external tuning components, further simplifying the design and enhancing reliability.

Maxim Integrated has equipped the MAX2310EEI with advanced technology to ensure exceptional performance in terms of sensitivity and selectivity, providing superior signal reception even in environments with high levels of interference. Whether it is used in mobile phones, wireless data modules, or other communication devices, the MAX2310EEI is an ideal choice for designers looking for a high-quality, integrated RF solution.

Overall, the MAX2310EEI exemplifies Maxim Integrated's commitment to delivering high-performance, integrated circuits that push the boundaries of wireless communication technology.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess