EN
  • EN
  • DE

MAX2208EBS-T10

Part No MAX2208EBS-T10
Manufacturer Maxim Integrated
Catalog RF Detectors
Description RF Detector IC Cellular, CDMA 800MHz ~ 2GHz -10dBm ~ 15dBm ±0.3dB 4-WFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Detectors
Manufacturer Maxim Integrated
Packaging Reel(TR)
Frequency 800MHz ~ 2GHz
RF Type Cellular, CDMA
Input Range -10dBm ~ 15dBm
Accuracy ±0.3dB
Operating Supply Voltage 2.7 V ~ 5 V
Current - Supply 2mA
Package 4-WFBGA, CSPBGA
Win Source Part Number 105655-MAX2208EBS-T10
Ultra Librarian 3D Model Ultra Librarian MAX2208EBS-T10 CAD Model

Description

The MAX2208EBS-T10 is a high-performance, low-power, RF detector IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This advanced RF detector is engineered to provide precise power measurement of RF signals in complex and dynamic environments.

Key Features

  • Wide Frequency Range: The MAX2208EBS-T10 operates over a broad frequency range, making it suitable for a variety of RF applications including base stations, wireless handsets, and data communications systems.
  • High Dynamic Range: With an exceptional dynamic range, this RF detector can accurately measure signals from low-level to high-level power, ensuring reliable performance across different signal strengths.
  • Temperature Stability: Designed to maintain accuracy across a wide temperature range, the MAX2208EBS-T10 ensures consistent performance even under varying environmental conditions.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in this device, which operates with minimal power consumption, making it ideal for battery-powered applications.

Applications

The versatility of the MAX2208EBS-T10 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Wireless infrastructure
  • RF power amplifier linearization
  • Transmitter power control
  • ISM band applications

Package and Quality

The MAX2208EBS-T10 comes in a compact, surface-mount package that is designed for easy integration into various electronic systems. Maxim Integrated ensures the highest quality and reliability of its products, and this RF detector is no exception. It undergoes rigorous testing and quality control measures to meet the stringent requirements of the industry.

Conclusion

In summary, the MAX2208EBS-T10 from Maxim Integrated is a versatile and reliable RF detector that offers a wide frequency range, high dynamic range, and excellent temperature stability. Its low power consumption and high-quality design make it an excellent choice for engineers and designers looking to incorporate precise RF power detection into their applications.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess