EN
  • EN
  • DE
  • IT

MAX2172EL/V

Part No MAX2172EL/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702564-MAX2172EL/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2172EL/V CAD Model

Description

The MAX2172EL/V from Maxim Integrated is a highly integrated RF to Bits® tuner designed for use in digital audio broadcast (DAB) systems, including DAB, DAB+, and T-DMB, as well as terrestrial digital multimedia broadcasting (T-DMB). This advanced tuner is part of Maxim's commitment to providing compact and efficient solutions for the rapidly evolving automotive infotainment market.

Key Features

  • Wide Frequency Range: The device supports an extensive frequency range, making it suitable for various global digital radio standards.
  • High Integration: The tuner integrates an RF front-end, digital IF filter, and fractional-N PLL synthesizer, reducing the need for external components and simplifying design.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2172EL/V helps minimize the power requirements of the overall system, making it ideal for automotive applications where energy consumption is a concern.
  • Superior Performance: The device delivers excellent sensitivity and selectivity performance, ensuring clear and reliable signal reception even in challenging environments.

Applications

The MAX2172EL/V is primarily targeted for automotive entertainment systems but can also be used in other applications that require high-quality digital radio reception. Its robust design is well-suited for environments that demand consistent performance and reliability.

Technical Specifications

  • Integrated low-noise amplifier (LNA)
  • On-chip digital signal processing
  • Support for I2S and TDM digital audio output formats
  • Programmable via an I2C-compatible interface

With its combination of high integration, low power consumption, and excellent performance, the MAX2172EL/V RF to Bits® tuner from Maxim Integrated stands out as a sophisticated solution for next-generation digital radio systems. Its compact design and ease of use make it an ideal choice for manufacturers looking to enhance the audio experience in their automotive products.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0450 $60.5400
28+ $4.1395 $115.9060
44+ $4.0102 $176.4488
60+ $3.8808 $232.8480
77+ $3.7514 $288.8578
104+ $3.3634 $349.7936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess