EN
  • EN
  • DE

MAX2161SEWA+T

Part No MAX2161SEWA+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC TUNER ISDB-T LOW IF WLP / RF IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number MAX216
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 482821-MAX2161SEWA+T
Ultra Librarian 3D Model Ultra Librarian MAX2161SEWA+T CAD Model

Description

Maxim Integrated MAX2161SEWA+T Mobile TV Tuner

The MAX2161SEWA+T from Maxim Integrated is a state-of-the-art silicon tuner designed specifically for mobile TV applications. This compact and versatile tuner is capable of receiving both digital and analog signals, making it a perfect choice for a wide range of mobile entertainment devices such as smartphones, tablets, portable media players, and automotive TV systems.

Engineered with cutting-edge technology, the MAX2161SEWA+T offers exceptional performance in a small 5mm x 5mm, 28-pin WLP (Wafer Level Package). Its low-power consumption makes it an ideal solution for battery-operated devices, ensuring users can enjoy longer viewing times without frequent charging.

One of the standout features of this tuner is its integrated low-noise amplifier (LNA), which ensures superior signal sensitivity and quality, even in areas with weak signal strength. The device supports a wide range of frequencies, including VHF, UHF, and L-band, providing comprehensive coverage for various broadcasting standards across the globe.

The MAX2161SEWA+T is designed to be highly flexible and user-friendly. It incorporates a fully integrated VCO (Voltage-Controlled Oscillator) and PLL (Phase-Locked Loop), simplifying the design and reducing the need for external components. This integration not only saves space but also reduces the overall cost of the end product.

Moreover, the device is equipped with an I2C interface, which allows for easy programming and control by the host processor. The MAX2161SEWA+T is also designed to be robust against mobile environments, offering stable performance despite the dynamic conditions typically encountered during mobile usage.

In summary, the MAX2161SEWA+T from Maxim Integrated is an advanced and efficient solution for mobile TV applications. Its combination of low power consumption, high sensitivity, and ease of integration makes it a top choice for manufacturers looking to provide their customers with a superior mobile TV viewing experience.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7517 $59.0068
10+ $12.1044 $121.0440
15+ $11.7256 $175.8840
21+ $11.3479 $238.3059
27+ $10.9690 $296.1630
36+ $9.8348 $354.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess