The MAX214CWI, developed by Maxim Integrated, is a precision 12-bit analog-to-digital converter (ADC) that offers exceptional performance and flexibility for a wide range of data acquisition and signal processing applications. This device features eight single-ended channels, making it ideal for multichannel systems requiring a compact and efficient solution.
Key Features
- High Resolution: 12-bit resolution provides fine detail in signal conversion, ensuring accurate representation of analog inputs.
- Multiple Channels: With eight single-ended input channels, the MAX214CWI can handle multiple signal inputs simultaneously, simplifying system design.
- Serial Interface: The device includes a serial interface, which minimizes the number of connections required and eases integration into digital systems.
- Low Power Consumption: Designed for power-sensitive applications, it operates with a low power requirement, helping to extend battery life in portable devices.
- Flexible Operation: The ADC supports a wide range of supply voltages and includes a reference voltage input for versatile deployment in various circuit configurations.
Applications
The MAX214CWI is well-suited for a variety of applications, including but not limited to:
- Data acquisition systems
- Medical instruments
- Industrial control systems
- Instrumentation
- Battery-powered devices
Technical Specifications
Parameter
Value
Resolution
12-bit
Number of Channels
8
Interface
Serial
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to +85°C
The MAX214CWI from Maxim Integrated offers a robust and reliable solution for precise analog-to-digital conversion across multiple channels. Its combination of high resolution, multiple input channels, and serial connectivity makes it an excellent choice for designers looking to enhance the performance of their systems while maintaining efficiency and accuracy.