EN
  • EN
  • DE

MAX2102CWI+T

Part No MAX2102CWI+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description DIRECT-CONVERSION TUNER IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Tuner
Frequency 950MHz ~ 2.15GHz
RF Type DBS
Secondary Attributes Direct Conversion
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991
HTSUS 8542.39.0001
Win Source Part Number 1075187-MAX2102CWI+T
Ultra Librarian 3D Model Ultra Librarian MAX2102CWI+T CAD Model

Description

The MAX2102CWI+T is a high-performance, downconverting RF mixer component designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced mixer is a part of Maxim's extensive range of RF solutions, which are engineered to meet the stringent requirements of modern wireless communication systems.

Key Features:

  • Frequency Range: The MAX2102CWI+T operates within a broad frequency range, making it suitable for a variety of RF applications. It is designed to handle intermediate frequencies (IF) from DC to 500MHz.
  • Conversion Gain: This mixer provides a conversion gain, which can improve the overall signal-to-noise ratio of the system, enhancing the quality of signal reception.
  • Low Noise Figure: With a low noise figure, the MAX2102CWI+T ensures minimal addition of noise to the signal, which is critical for maintaining signal integrity in RF systems.
  • High Linearity: The device exhibits high linearity, which helps to reduce distortion in the signal and allows for the accurate processing of complex modulated signals.
  • Integrated LO Buffer: It includes an integrated local oscillator (LO) buffer, simplifying the design and reducing the need for additional external components.
  • Power Supply: The MAX2102CWI+T operates from a single 5V power supply, making it compatible with a wide range of system power architectures.

Applications:

The versatility of the MAX2102CWI+T mixer makes it an ideal choice for various applications, including but not limited to:

  • Wireless Infrastructure
  • Point-to-Point and Point-to-Multipoint Radios
  • Wireless Local Loop
  • Satellite VSAT Terminals

Package and Availability:

The MAX2102CWI+T is offered in a compact 28-pin SOIC-W package, which is conducive to space-constrained designs. The device is available in tape and reel form, denoted by the '+T' suffix, facilitating easy integration into automated production processes.

Maxim Integrated's commitment to quality and performance is reflected in the MAX2102CWI+T, making it a reliable and efficient choice for RF mixing applications that demand high performance and durability.

You May Also Be Interested in

MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,032 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess