EN
  • EN
  • DE

TEA1611T/N1

Part No TEA1611T/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC RESONANT CONV CTRLR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications Resonant Converter Controller
Supply Voltage - Operating 11 V to 13 V
Operating Supply Current 2.4mA
Temperature Range - Operating -25°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 053115-TEA1611T/N1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1611T/N1 CAD Model

Description

Product Overview: TEA1611T/N1 by NXP

The TEA1611T/N1 is a high-performance, Zero-Voltage-Switching (ZVS) resonant controller IC manufactured by NXP Semiconductors, designed to facilitate efficient and reliable power conversion in a variety of applications. This integrated circuit is specifically engineered to operate in power supply systems with a Power Factor Correction (PFC) and is widely used in applications such as flat-panel televisions, monitors, and other sophisticated electronic devices that require stable and efficient power management.

Key Features

  • Zero-Voltage Switching: The TEA1611T/N1 ensures reduced switching losses by enabling ZVS, which minimizes the power dissipation during the switching process, leading to improved efficiency and reduced electromagnetic interference (EMI).
  • Wide Supply Voltage Range: This controller IC can operate over a broad supply voltage range, making it versatile for use in various power supply designs.
  • Frequency Modulation: To further reduce EMI, the TEA1611T/N1 uses frequency modulation, spreading the energy over a wider frequency spectrum.
  • Adjustable Overcurrent Protection: It includes features for overcurrent protection, which can be adjusted to ensure the safety and longevity of the power supply and the powered device.
  • High Efficiency: The ZVS topology employed by the TEA1611T/N1 allows for high-efficiency power conversion, which is critical for energy-saving applications and meeting regulatory standards.

Applications

The TEA1611T/N1 is suitable for a variety of applications, particularly where efficient power conversion is crucial. It is commonly used in:

  • Switched Mode Power Supplies (SMPS)
  • Power supplies for LCD TVs and monitors
  • Adapters for notebooks and laptops
  • Power supplies for servers and telecom systems

Product Specifications

The TEA1611T/N1 comes in a 14-pin SO package and is designed to be used in conjunction with a resonant circuit to create a complete power conversion solution. It supports various control methods and offers flexibility in designing power supplies that meet specific requirements of input and output voltages, power levels, and efficiency levels.

With its robust design and advanced features, the TEA1611T/N1 by NXP stands out as a top choice for designers looking to create efficient and reliable power supplies for their high-end electronics.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess