EN
  • EN
  • DE

MAX208EWG-T

Part No MAX208EWG-T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Quad Transmitter/Receiver RS-232 24-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Logic Function Receiver
Number of Pins 24
Number of Receivers 4
Number of Transceivers 1
Number of Transmitters 4
Operating Supply Voltage 5 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075186-MAX208EWG-T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX208EWG-T CAD Model

Description

The MAX208EWG-T from Maxim Integrated is a high-performance, 5V-powered, multichannel RS-232 driver/receiver that conforms to the TIA/EIA-232-F standards. This integrated circuit (IC) is designed to facilitate serial communication in a variety of applications, including but not limited to telecommunications, networking equipment, and peripheral interfaces.

Featuring a robust set of capabilities, the MAX208EWG-T provides four drivers and four receivers, making it an ideal solution for full-duplex communication links. The IC is capable of achieving data rates up to 230kbps, ensuring efficient and reliable data transfer for high-speed requirements. Furthermore, the MAX208EWG-T includes a 1µA shutdown mode, which significantly reduces power consumption when the device is not in active use, thus extending the life of battery-powered applications.

The MAX208EWG-T is engineered with Maxim Integrated's proprietary BiCMOS process, which allows for low power operation without sacrificing performance. It also includes a built-in charge pump circuitry that generates the necessary RS-232 voltage levels (+10V and -10V) from a single 5V supply, eliminating the need for additional power sources. This feature simplifies design and reduces the overall component count, which is beneficial for compact and cost-sensitive designs.

This versatile IC is equipped with 2kV ESD protection, ensuring reliability and robustness in harsh environments. The MAX208EWG-T comes in a wide-body 24-pin SOIC package, which is ideal for space-constrained applications. Its operating temperature range is from 0°C to +70°C, accommodating a broad spectrum of ambient conditions.

In summary, the MAX208EWG-T is a feature-rich RS-232 interface solution that offers a balance of high-speed data transfer, low power consumption, and reliable operation. Its integration of driver/receiver channels, built-in charge pump, and ESD protection make it a compelling choice for designers looking for an efficient and durable communication interface.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess