EN
  • EN
  • DE

MAX20743EPL+T

Part No MAX20743EPL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 35A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 0.65V
Maximum Output Voltage 5.5V
Output Current 35A
Switching Frequency 400kHz ~ 900kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 15-VFQFN, FCQFN
Supplier Device Package 15-FCQFN (8x4.15)
Family Part Number MAX20743
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702509-MAX20743EPL+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX20743EPL+T CAD Model

Description

The MAX20743EPL+T is a cutting-edge, high-efficiency, synchronous step-down DC-DC converter module from Maxim Integrated, a renowned leader in the development of integrated circuits. This advanced power solution is designed to meet the stringent demands of compact and power-sensitive applications, offering precise voltage regulation and a high level of integration to minimize external component count.

Key Features

  • Input Voltage Range: This module operates over a wide input voltage range, typically from 4.5V to 16V, making it versatile for various applications.
  • Output Voltage: The output voltage is highly adjustable, allowing for outputs as low as 0.5V up to 5.5V, which can be set using external resistors.
  • High Efficiency: With its synchronous rectification technology, the MAX20743EPL+T achieves high conversion efficiency, which is crucial for thermal management and energy-saving in modern electronic devices.
  • Integrated MOSFETs: The module includes internal MOSFETs that provide high performance while reducing the footprint on the PCB.
  • Current Rating: The device supports a continuous output current up to 15A, making it suitable for high-power applications.
  • Protection Features: It includes a comprehensive set of protection features such as over-temperature, over-current, and under-voltage lockout, ensuring the safety and reliability of the power supply and the end application.
  • Compact Package: The MAX20743EPL+T comes in a space-saving, highly efficient, thermally enhanced LGA package that is suitable for automated assembly processes.

Applications

The MAX20743EPL+T is ideal for a wide range of applications, including but not limited to:

  • Data centers and servers
  • Networking and telecommunications equipment
  • Industrial power supplies
  • FPGAs, DSPs, and ASIC power supplies

With its robust design and high functionality, the MAX20743EPL+T from Maxim Integrated is an excellent choice for designers looking for a reliable, high-performance power management solution.

You May Also Be Interested in

Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4669 $52.3345
12+ $8.5883 $103.0596
19+ $8.3199 $158.0781
25+ $8.0515 $201.2875
33+ $7.7831 $256.8423
43+ $6.9780 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess