EN
  • EN
  • DE

MAX2055EUPAI+T

Part No MAX2055EUPAI+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209587-MAX2055EUPAI+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2055EUPAI+T CAD Model

Description

Maxim Integrated MAX2055EUPAI+T Variable Gain Amplifier

The MAX2055EUPAI+T is a high-performance, digitally controlled, variable gain amplifier (VGA) from Maxim Integrated, designed to offer precise gain control, high linearity, and a broad frequency range for diverse applications. This sophisticated component is an excellent choice for systems where dynamic range optimization is crucial, such as in wireless infrastructure, base stations, and various communication systems.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it highly versatile for use in multiple RF applications.
  • Gain Control: It incorporates a 15.5dB to 1dB gain control range with 0.5dB step size, allowing for precise adjustment of signal amplification.
  • High Linearity: The MAX2055EUPAI+T maintains excellent linearity throughout its gain range, ensuring signal integrity and reducing distortion.
  • Integrated Features: It includes an on-chip detector that provides an accurate representation of the output power level, enhancing the overall system performance.
  • Power Efficiency: The VGA is designed for low power consumption, which is essential for power-sensitive applications.
  • Compact Package: Housed in a compact, 20-pin TSSOP package, the MAX2055EUPAI+T is suitable for space-constrained designs.

Applications

  • Wireless Infrastructure
  • Base Stations
  • Automatic Level Control Circuits
  • IF and RF Communication Systems

The MAX2055EUPAI+T's digital control interface facilitates easy integration into digital systems, allowing for seamless communication and control within a user's application. Its robust design ensures reliable performance in demanding environments, making it a preferred choice for engineers and designers looking for a dependable VGA solution.

Maxim Integrated's commitment to quality means that the MAX2055EUPAI+T is manufactured to the highest standards, ensuring that it meets the stringent requirements of the most challenging applications. Whether you're designing for commercial telecommunications or specialized RF systems, the MAX2055EUPAI+T offers the performance and reliability that professionals demand.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Atmel
Need more? Email Us
ESMT
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
Omron
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $2.1853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2035 $64.8140
9+ $13.2952 $119.6568
14+ $12.8794 $180.3116
19+ $12.4636 $236.8084
24+ $12.0490 $289.1760
33+ $10.8027 $356.4891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess