EN
  • EN
  • DE
  • IT

MAX2031ETP+

Part No MAX2031ETP+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MXR 650MHZ-1GHZ UP/DWN 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
RF Type Cellular, CDMA2000, EDGE, GSM, W-CDMA
Frequency 650MHz to 1GHz
Number of Mixers 1
Noise Figure 7dB
Secondary Attributes Up/Down Converter
Operating Supply Current 100mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 021311-MAX2031ETP+
Ultra Librarian 3D Model Ultra Librarian MAX2031ETP+ CAD Model

Description

The MAX2031ETP+ from Maxim Integrated is a high-performance, passive, high-linearity mixer designed to provide advanced RF solutions for a wide range of applications. This device is a part of Maxim Integrated's extensive portfolio of RF integrated circuits, known for their reliability, precision, and efficiency.

Key Features

  • Frequency Range: The mixer operates over a broad frequency range, making it suitable for various communication systems. It can handle IF frequencies from DC to 500MHz and RF frequencies from 400MHz to 2500MHz.
  • High Linearity: With an input IP3 of +24dBm at 900MHz, the MAX2031ETP+ ensures excellent linearity, minimizing distortion in complex signal environments.
  • Low Conversion Loss: The device boasts a low conversion loss of 8.3dB at 900MHz, which enhances the overall signal strength and quality.
  • LO Switching Speed: It features a fast LO switching speed of 650ns, allowing for rapid frequency hopping and agile communication systems.
  • Integrated LO Amplifier: The inclusion of an integrated LO amplifier simplifies design and reduces component count, providing a more compact solution.

Applications

The MAX2031ETP+ is highly versatile and can be used in a variety of applications, including:

  • Base Station 2G, 2.5G, 3G, and 4G Infrastructure
  • Wireless Local Loop
  • Point-to-Point and Point-to-Multipoint Radios
  • Military Systems
  • RFID Readers
  • Test Equipment

Package and Quality

The MAX2031ETP+ comes in a compact, 20-pin TQFN-EP (Exposed Pad) package, which aids in thermal management and saves board space. Maxim Integrated is committed to maintaining high-quality standards, and this product is no exception. It is designed to meet the rigorous demands of the industry, ensuring reliability and performance in the most challenging conditions.

With its robust feature set and high-linearity performance, the MAX2031ETP+ is an excellent choice for designers looking to enhance their RF signal chain with a reliable, high-quality mixer component.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8429 $54.7432
18+ $5.6147 $101.0646
28+ $5.4393 $152.3004
38+ $5.2638 $200.0244
50+ $5.0884 $254.4200
66+ $4.5620 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,038 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess