EN
  • EN
  • DE

MAX202CSE-TG074

Part No MAX202CSE-TG074
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 311310-MAX202CSE-TG074
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX202CSE-TG074 CAD Model

Description

Maxim Integrated's MAX202CSE-TG074: A Robust Interface Solution

The MAX202CSE-TG074 is a high-performance, integrated circuit from Maxim Integrated, a brand renowned for its innovative and reliable products. This particular device is part of the MAX202 series, which is designed to provide superior interface solutions for electronic systems requiring RS-232 communication protocols.

Key Features and Benefits

  • Electrical Interface: The MAX202CSE-TG074 is equipped with a dual driver/receiver that ensures efficient RS-232 communication, making it ideal for serial data transfer applications.
  • Enhanced ESD Protection: With its built-in Electrostatic Discharge (ESD) protection, this device can withstand ESD strikes of up to ±15kV, ensuring the durability and longevity of the product in harsh environments.
  • Low Power Consumption: The device is designed for low-power operation, which is crucial for battery-powered and power-sensitive applications. It operates with a supply voltage of 5V and features a low-power shutdown mode.
  • High Data Rate: The MAX202CSE-TG074 supports data rates up to 120kbps, allowing for fast and efficient data communication.
  • Capacitor Integration: It requires only four external capacitors, significantly reducing the complexity and space required for circuit design.
  • Industry-Standard Pin Configuration: The 16-pin SOIC package is compatible with industry-standard footprints, making it easy to integrate into existing designs without the need for significant layout changes.

Applications

The versatility of the MAX202CSE-TG074 makes it suitable for a wide range of applications, including:

  • Point-of-sale terminals
  • Computers and peripherals
  • Modems
  • Industrial control systems

With its combination of high-speed data transfer, low-power operation, and robust ESD protection, the MAX202CSE-TG074 from Maxim Integrated is an excellent choice for designers looking to implement reliable RS-232 communications in their products. Its ease of use and industry-standard packaging ensure that it can be adopted quickly and cost-effectively, making it a go-to solution for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess