EN
  • EN
  • DE

MAX2023ETX

Part No MAX2023ETX
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC MODULATOR/DEMODULATOR QFN / RF IC Modulator/Demodulator CDMA, EDGE, GSM, TDMA 1.5GHz ~ 2.5GHz Up/Down Converter 36-TQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Modulator/Demodulator
Frequency 1.5GHz ~ 2.5GHz
RF Type CDMA, EDGE, GSM, TDMA
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x6)
Base Product Number MAX202
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 925245-MAX2023ETX
Ultra Librarian 3D Model Ultra Librarian MAX2023ETX CAD Model

Description

The MAX2023ETX from Maxim Integrated is a cutting-edge, high-performance, programmable intermediate-frequency (IF) and radio-frequency (RF) transceiver designed for demanding communication applications. This versatile device is engineered to provide unparalleled integration, flexibility, and functionality in a compact package, making it an ideal choice for a wide range of wireless systems.

Key Features

  • Wide Frequency Range: The transceiver operates over a broad frequency spectrum, ensuring compatibility with numerous communication standards.
  • High Linearity: With exceptional linearity performance, the MAX2023ETX delivers superior signal integrity, crucial for high-quality communications.
  • Low Noise Figure: The device's low noise figure enhances receiver sensitivity, which is vital for detecting weak signals.
  • Programmable: Users can program the transceiver through a serial interface, allowing for custom configurations and on-the-fly adjustments to meet specific system requirements.
  • Integrated Components: The MAX2023ETX integrates multiple components, such as mixers, filters, and amplifiers, reducing the need for external parts and simplifying design complexity.

Applications

The transceiver's robust design and high performance make it suitable for a variety of applications, including:

  • Wireless infrastructure
  • Point-to-point communication systems
  • Software-defined radios (SDR)
  • Satellite communications
  • Military and defense communication equipment

Package and Quality

The MAX2023ETX is offered in a compact 36-pin Thin QFN (TQFN) package, which is optimized for minimal space usage while providing excellent thermal performance. Maxim Integrated is committed to the highest quality standards, ensuring that this product meets rigorous reliability and performance criteria for industrial and commercial applications.

For designers seeking a transceiver that delivers both high performance and design flexibility, the MAX2023ETX from Maxim Integrated stands out as an exceptional choice, providing the capabilities needed to drive the next generation of communication technology.

You May Also Be Interested in

MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1610 $68.6440
9+ $14.0808 $126.7272
13+ $13.6409 $177.3317
18+ $13.2009 $237.6162
23+ $12.7608 $293.4984
31+ $11.4407 $354.6617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess