EN
  • EN
  • DE

MAX20051AAUD/V+T

Part No MAX20051AAUD/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 2A 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 65V
Voltage - Output 4.875V ~ 5.125V
Current - Output / Channel 2A
Frequency 400kHz
Dimming Analog, PWM
Applications Automotive, Commercial & Industrial Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-TSSOP-EP
Base Product Number MAX20051
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 981032-MAX20051AAUD/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20051AAUD/V+T CAD Model

Description

Product Overview: MAX20051AAUD/V+T

The MAX20051AAUD/V+T is a high-performance automotive power management IC designed and manufactured by Maxim Integrated, a company known for its innovative and reliable solutions in the analog and mixed-signal product space. This advanced component is specifically engineered to meet the rigorous demands of automotive applications.

Key Features

  • High Efficiency: The device boasts excellent power efficiency, which is critical for reducing heat and extending the life of automotive electronics.
  • Robust Design: With automotive-grade design, the MAX20051AAUD/V+T is built to withstand the harsh conditions typical in vehicle environments, including temperature extremes and vibrations.
  • Integrated Functionality: The chip includes multiple features such as voltage regulators and monitoring circuits, reducing the need for external components and saving space on the PCB.
  • Power Supply Flexibility: It supports a wide input voltage range, accommodating various power supply requirements in automotive systems.
  • Protection Features: The device incorporates several protection mechanisms, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and safeguarding against potential damage.

Applications

The MAX20051AAUD/V+T is versatile and can be used in a variety of automotive systems, including:

  • Infotainment and audio systems
  • Advanced driver-assistance systems (ADAS)
  • Navigation and telematics
  • Body control modules
  • Automotive lighting

Technical Specifications

With a package that is designed for optimal thermal performance and space-saving on the circuit board, the MAX20051AAUD/V+T is a compact solution ideal for modern automotive designs. Its technical specifications ensure compatibility with a wide range of automotive voltage requirements and the ability to drive various loads efficiently.

Conclusion

The MAX20051AAUD/V+T from Maxim Integrated represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to enhance the power management capabilities of automotive electronic systems. Its integration of multiple functions into a single chip simplifies design, reduces costs, and accelerates time-to-market for a wide range of automotive applications.

You May Also Be Interested in

Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4330 $51.4950
36+ $2.8168 $101.4048
55+ $2.7288 $150.0840
76+ $2.6408 $200.7008
98+ $2.5528 $250.1744
132+ $2.2887 $302.1084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess