EN
  • EN
  • DE

MAX20024AGXXG/V+T

Part No MAX20024AGXXG/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description PWR MGMT IC FOR PROCESSORS / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX20024
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 702429-MAX20024AGXXG/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20024AGXXG/V+T CAD Model

Description

Introducing the MAX20024AGXXG/V+T Automotive Power Management IC from Maxim Integrated

Maxim Integrated's MAX20024AGXXG/V+T is a state-of-the-art automotive power management integrated circuit designed to meet the stringent requirements of modern vehicle electronics. This robust component is specifically engineered to provide reliable and efficient power distribution, making it an ideal choice for automotive applications such as infotainment systems, advanced driver-assistance systems (ADAS), and body electronics.

Key Features

  • High Integration: The MAX20024AGXXG/V+T combines multiple functions into one compact package, reducing the need for additional components and simplifying the design process.
  • Wide Input Voltage Range: Designed to handle the fluctuations commonly found in automotive power systems, this IC operates over a broad input voltage range, ensuring consistent performance even under variable conditions.
  • Robust Protection Circuits: With built-in overvoltage, undervoltage, and overcurrent protection, the MAX20024AGXXG/V+T safeguards against common electrical hazards, enhancing system reliability and longevity.
  • High-Efficiency Operation: Maxim Integrated's advanced technology enables this power management IC to operate with high efficiency, minimizing energy loss and reducing heat generation.
  • Temperature Resilience: The device is designed to withstand the extreme temperature variations typical in automotive environments, operating effectively across a wide temperature range.

Applications

The versatility of the MAX20024AGXXG/V+T makes it suitable for a range of automotive applications, including but not limited to:

  • Infotainment and Telematics Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Body Control Modules
  • Navigation and Audio Systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and the MAX20024AGXXG/V+T is no exception. It complies with the rigorous standards required for automotive components, ensuring reliable operation in the demanding automotive environment. Whether you're designing a new vehicle system or upgrading an existing one, the MAX20024AGXXG/V+T offers the performance and reliability you need.

With its advanced features, the MAX20024AGXXG/V+T from Maxim Integrated stands out as a superior power management solution for the automotive industry, delivering both efficiency and reliability in a compact, integrated package.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess