EN
  • EN
  • DE

MAX19794ETX+T

Part No MAX19794ETX+T
Manufacturer Maxim Integrated
Catalog Attenuators
Description RF ATTENUATOR 0-46.4DB 36WFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tape and Reel
Attenuation Value 0dB ~ 46.4dB
Frequency Range 500MHz ~ 4GHz
Impedance 50 Ohms
Manufacturer Package 36-WFQFN Exposed Pad
Family Part Number MAX19794
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 715156-MAX19794ETX+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX19794ETX+T CAD Model

Description

Maxim Integrated's MAX19794ETX+T: A High-Performance Dual IF/RF Mixer

The MAX19794ETX+T from Maxim Integrated is a state-of-the-art dual IF/RF mixer designed to cater to the demanding requirements of wireless communication systems. This advanced component is a perfect fit for applications that require high linearity, low noise, and a broad frequency range, such as base stations, point-to-point backhauls, and military communication equipment.

Key Features

  • Wide Frequency Range: The device operates over a wide frequency range, accommodating IF frequencies from 50MHz to 500MHz and RF frequencies from 1300MHz to 4000MHz, making it versatile for various applications.
  • High Linearity: With an impressive input IP3 of 24.5dBm at 1900MHz, the MAX19794ETX+T ensures excellent linearity, minimizing distortion and improving signal integrity in complex multi-carrier environments.
  • Low Noise Figure: The low noise figure of 10.7dB at 1900MHz enhances the sensitivity of the receiver, allowing for clearer signal reception and improved overall system performance.
  • Integrated LO Buffer: The inclusion of an integrated LO buffer simplifies design and reduces external component count, saving board space and cost.
  • Passive Mixer Core: The passive mixer core offers a high dynamic range and robust performance without the need for DC power, contributing to lower system power consumption.

Product Specifications

  • Package: The MAX19794ETX+T comes in a compact, 36-pin TQFN-EP package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range from -40°C to +85°C, ensuring reliability in various environmental conditions.
  • Lead-Free and RoHS Compliant: The product adheres to environmental standards, being lead-free and RoHS compliant.

Maxim Integrated's MAX19794ETX+T is designed with performance and versatility in mind. Its dual-channel configuration allows for simultaneous processing of two signals, making it highly efficient for modern RF systems. The combination of high linearity, low noise, and a broad operational frequency range makes this mixer an ideal choice for engineers looking to enhance their communication systems' performance with a reliable and effective solution.

Whether you're designing for commercial, industrial, or military applications, the MAX19794ETX+T offers the quality and performance you can trust from a leading manufacturer like Maxim Integrated.

You May Also Be Interested in

TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
Mini-Circuits
4 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $7.7316
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Susumu
CHIP ATTENUATOR, 5DB, 50O, 64MW,
Lowest to $1.6714
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess