EN
  • EN
  • DE

MAX1976EZT085-T

Part No MAX1976EZT085-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702379-MAX1976EZT085-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1976EZT085-T CAD Model

Description

Maxim Integrated's MAX1976EZT085-T: High-Efficiency, Low-Dropout Linear Regulator

The MAX1976EZT085-T from Maxim Integrated is a precision, low-dropout linear regulator that offers optimal performance for a wide array of applications. Designed to deliver a fixed output voltage of 0.85V with an input voltage range from 1.425V to 3.6V, this regulator is ideal for low-voltage electronics where efficiency and stability are critical.

With an impressive low dropout voltage of only 80mV at a 500mA load, the MAX1976EZT085-T ensures consistent operation even when the supply voltage is very close to the output voltage, making it perfect for battery-powered devices where every millivolt counts. Its high accuracy output voltage is maintained within a ±1.5% tolerance over the entire operating temperature range, load, and input voltage variations, providing reliable power for sensitive components.

Featuring a high PSRR (Power Supply Rejection Ratio) of 70dB at 1kHz, this regulator significantly attenuates input voltage noise, ensuring a clean and stable voltage supply for noise-sensitive applications such as RF circuits and precision analog-to-digital converters.

The MAX1976EZT085-T also incorporates several safety features to protect both the regulator and the device it powers. It includes thermal shutdown to prevent damage from overheating, as well as current limit and short-circuit protection to safeguard against excessive currents and potential short conditions. The device's quiescent current is also notably low, which is beneficial for prolonging battery life in portable applications.

This regulator is available in a compact, thermally-efficient 6-pin SOT23 package, making it suitable for space-constrained designs without compromising thermal performance. Its small footprint and low profile allow it to be easily integrated into a variety of electronic devices, from mobile phones and wireless modules to microprocessors and DSPs.

In conclusion, the MAX1976EZT085-T from Maxim Integrated is a robust, high-performance LDO regulator that offers a combination of high efficiency, precision, and reliability, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess