EN
  • EN
  • DE

MAX192AEAP+

Part No MAX192AEAP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 133ksps 10-bit Serial Automotive 20-Pin SSOP / IC ADC 10BIT SERIAL 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 10 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Single Supply
Operating Supply Voltage ±5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 785590-MAX192AEAP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX192
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX192AEAP+ CAD Model

Description

Maxim Integrated MAX192AEAP+ Precision ADC

The MAX192AEAP+ from Maxim Integrated is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) that offers excellent accuracy and stability. Designed with advanced CMOS technology, this ADC is an ideal choice for a wide range of applications that require precise digital representations of analog signals, such as data acquisition systems, industrial control, medical instrumentation, and more.

One of the standout features of the MAX192AEAP+ is its high sampling rate, capable of up to 133ksps, which allows for fast signal processing and timely responses in systems that require real-time data. The ADC operates from a single +5V supply, simplifying the power supply design and making it suitable for portable devices where power efficiency is critical.

Key specifications of the MAX192AEAP+ include an internal 4.096V reference voltage, which provides a convenient scale for the ADC's input range, and ensures that the device maintains its accuracy over the full operating temperature range. The device also features an 8-channel multiplexer, giving users the flexibility to connect multiple analog inputs without the need for additional external components.

The MAX192AEAP+ is available in a 20-pin SSOP package, which is compact and space-efficient, making it easy to integrate into system designs with limited PCB real estate. This ADC also features a SPI/QSPI™/MICROWIRE™/DSP-compatible 4-wire serial interface, which simplifies the communication with microcontrollers and digital signal processors.

Maxim Integrated's commitment to quality and reliability is evident in the MAX192AEAP+, which includes features such as overvoltage protection on the analog inputs and a shutdown mode that reduces power consumption when the ADC is not in use. Additionally, the device's built-in self-calibration ensures that it maintains its precision without the need for external calibration routines.

Overall, the MAX192AEAP+ is a versatile and reliable ADC solution that offers the precision and speed required for demanding applications, while maintaining power efficiency and ease of integration.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess