EN
  • EN
  • DE

MAX1924XEEE-W

Part No MAX1924XEEE-W
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075119-MAX1924XEEE-W
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1924XEEE-W CAD Model

Description

Maxim Integrated's MAX1924XEEE-W Product Overview

The MAX1924XEEE-W from Maxim Integrated is a high-performance, power-management integrated circuit (IC) designed to cater to a wide array of applications requiring efficient and reliable power solutions. This versatile IC is a perfect fit for designers looking to enhance the battery life and performance of their portable and wearable devices.

Key Features

  • High Efficiency: The MAX1924XEEE-W offers high-efficiency power conversion, which is crucial for extending the battery life of portable devices.
  • Compact Design: Its small form factor is ideal for space-constrained applications, allowing for a more streamlined and compact device design.
  • Versatility: This IC is designed to be used in a variety of applications, ranging from mobile phones to personal health monitors and other wearable technology.
  • Advanced Protection: It includes built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the device it powers.

Technical Specifications

  • Voltage Range: Optimized for battery-operated devices, the MAX1924XEEE-W operates efficiently across various voltage levels.
  • Temperature Range: This IC is designed to perform reliably in a wide temperature range, making it suitable for use in diverse environments.
  • Package Type: The MAX1924XEEE-W is available in a robust and reliable package that ensures ease of integration into a wide range of product designs.

Applications

The MAX1924XEEE-W is engineered to meet the demands of a variety of applications. Its ability to provide stable and efficient power makes it an excellent choice for:

  • Portable Consumer Electronics
  • Wearable Devices
  • Health and Fitness Monitors
  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • IoT Devices

Maxim Integrated's commitment to quality and performance is evident in the MAX1924XEEE-W, making it a go-to power management solution for designers and engineers looking to create innovative and energy-efficient products.

You May Also Be Interested in

Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess