EN
  • EN
  • DE

MAX1922ETB+T

Part No MAX1922ETB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW CURRENT LIMIT USB 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 116112-MAX1922ETB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1922ETB+T CAD Model

Description

The MAX1922ETB+T is a high-performance, low-dropout linear regulator designed and manufactured by Maxim Integrated. It stands out for its exceptional stability and efficiency, making it an ideal choice for a wide range of applications that require a reliable power supply.

Key Features

  • Output Voltage Precision: The MAX1922ETB+T offers a precise output voltage with a high accuracy level, ensuring that connected devices receive a stable and consistent power supply.
  • Low Dropout Voltage: This regulator operates efficiently even with a minimal difference between the input and output voltage, reducing power loss and improving overall system efficiency.
  • High Output Current: Capable of delivering a substantial output current, this component is well-suited for powering demanding circuits and devices.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, enhancing the product's longevity and reliability.
  • Wide Input Voltage Range: The MAX1922ETB+T accommodates a broad input voltage range, offering flexibility for various design requirements and ensuring compatibility with multiple power sources.

Applications

The versatility of the MAX1922ETB+T makes it suitable for a diverse array of applications, such as:

  • Notebook computers
  • Portable electronics
  • Telecommunications equipment
  • Battery-powered devices
  • Industrial and medical equipment

Technical Specifications

With its compact TDFN-10 package, the MAX1922ETB+T incorporates advanced features in a small form factor. The device operates within a junction temperature range of -40°C to +125°C, making it suitable for use in harsh environments. The regulator's low quiescent current contributes to its energy efficiency, which is particularly beneficial for battery-operated devices where power conservation is critical.

Conclusion

The MAX1922ETB+T from Maxim Integrated is a robust, efficient, and reliable linear regulator that meets the stringent requirements of modern electronic devices. Its combination of precision, low dropout voltage, and thermal protection makes it an excellent choice for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3123 $57.8075
61+ $1.8977 $115.7597
95+ $1.8388 $174.6860
130+ $1.7787 $231.2310
168+ $1.7198 $288.9264
225+ $1.5419 $346.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess