EN
  • EN
  • DE

MAX1921EUT15+T/BKN

Part No MAX1921EUT15+T/BKN
Manufacturer Maxim Integrated
Catalog Unclassified
Description MAX1921EUT15+T/BKN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925213-MAX1921EUT15+T/BKN
Ultra Librarian 3D Model Ultra Librarian MAX1921EUT15+T/BKN CAD Model

Description

MAX1921EUT15+T/BKN - Maxim Integrated Voltage Regulator

The MAX1921EUT15+T/BKN is a high-performance, low-dropout linear voltage regulator from Maxim Integrated, designed to deliver a fixed output voltage of 1.5V with a maximum output current of 200mA. This compact device is available in a space-saving SOT-23 package, making it an ideal solution for space-constrained applications.

With its low dropout voltage and high accuracy, the MAX1921EUT15+T/BKN is perfect for battery-powered devices, where maintaining a stable voltage is crucial for performance and battery life. The regulator is designed to operate from a 2.5V to 5.5V input voltage range, which covers most single-cell lithium-ion batteries and 3.3V to 5V system power rails.

One of the key features of this voltage regulator is its low quiescent current, which significantly extends battery life by reducing the amount of power consumed when the device is in standby mode. Additionally, the MAX1921EUT15+T/BKN includes thermal shutdown protection and current limit features to protect the device and the load from damage due to overheating or excessive current conditions.

Installation and integration of the MAX1921EUT15+T/BKN are made easy thanks to its standard SOT-23 footprint. Engineers can quickly incorporate this regulator into their designs without the need for complex board changes or additional components. The device's robust design ensures reliable operation across a wide range of temperatures, from -40°C to +85°C, making it suitable for industrial and outdoor applications.

In summary, the MAX1921EUT15+T/BKN from Maxim Integrated is a versatile and reliable voltage regulator that offers precision, low power consumption, and ease of use. Whether you're designing portable electronics, IoT devices, or any application requiring a stable 1.5V supply, this regulator is an excellent choice for maintaining consistent performance and maximizing battery efficiency.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1231 $59.3389
46+ $2.5629 $117.8934
70+ $2.4821 $173.7470
97+ $2.4024 $233.0328
125+ $2.3227 $290.3375
167+ $2.0825 $347.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess