EN
  • EN
  • DE

MAX1916EZT+T

Part No MAX1916EZT+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 60MA TSOT23-6 / LED Driver 3 Segment 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 3
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 5.5V
Channel Output Current 60mA
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 021263-MAX1916EZT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1916EZT+T
Introduction Date July 01, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX1916EZT+T CAD Model

Description

Maxim Integrated MAX1916EZT+T Voltage Regulators

The MAX1916EZT+T from Maxim Integrated is a high-precision, low-dropout (LDO) linear voltage regulator designed to deliver a continuous 500mA of output current with a low dropout voltage. Engineered for high-performance applications, this regulator provides a stable and reliable power supply, making it an ideal choice for portable devices, including laptops, smartphones, and other personal electronics that require efficient power management.

This particular model, available in a compact, thermally efficient 6-pin TSOT-23 package, offers a fixed output voltage, providing designers with a simple and space-saving solution for their power regulation needs. The MAX1916EZT+T operates over a wide input voltage range from 2.5V to 5.5V, allowing for flexibility in various system designs.

One of the standout features of the MAX1916EZT+T is its precision output voltage tolerance, which is typically ±1% over the entire operating temperature range of -40°C to +85°C. This accuracy ensures that sensitive electronic components receive a consistent voltage, thereby enhancing the overall stability and performance of the system.

The device also incorporates several protection features, such as overcurrent protection, thermal shutdown, and reverse battery protection, which safeguard the voltage regulator and the system against potential damage caused by abnormal operating conditions. Additionally, the MAX1916EZT+T boasts a low quiescent current, which is crucial for battery-powered applications where extending battery life is of paramount importance.

For design flexibility, the MAX1916EZT+T includes an enable (EN) input that allows the output to be switched on or off, providing additional power-saving capabilities by shutting down the regulator when it is not needed. This feature is particularly useful in power-sensitive applications where conserving energy is critical.

In summary, the Maxim Integrated MAX1916EZT+T voltage regulator is a robust and reliable solution that provides precise voltage regulation, thermal protection, and low power consumption. Its compact size and comprehensive feature set make it an excellent choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5319 $53.6165
80+ $1.2570 $100.5600
125+ $1.2177 $152.2125
170+ $1.1784 $200.3280
220+ $1.1391 $250.6020
295+ $1.0213 $301.2835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,393 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess