Maxim Integrated MAX188DCA Low-Power, 12-Bit Serial ADC
The MAX188DCA from Maxim Integrated is a compact, high-performance analog-to-digital converter (ADC) designed for a wide range of applications requiring efficient data conversion from analog to digital form. This 12-bit ADC features a serial interface, making it an excellent choice for systems with limited space that need high-resolution analog-to-digital conversion.
Key Features
- High Resolution: The MAX188DCA provides a 12-bit resolution, ensuring precise and accurate measurement of analog signals.
- Low Power Consumption: Designed with power-sensitive applications in mind, this ADC operates with low power requirements, preserving battery life in portable devices.
- Serial Interface: Its serial interface facilitates easy integration into systems with a minimal number of connections, simplifying the design and saving space on the PCB.
- Internal Clock: The inclusion of an internal clock minimizes the need for external components, further reducing system complexity and cost.
- Flexible Power Supply: The MAX188DCA operates over a wide supply voltage range, accommodating various system power supplies and ensuring compatibility with a broad range of applications.
Applications
The versatility of the MAX188DCA makes it suitable for numerous applications, including:
- Data acquisition systems
- Portable instruments
- Medical devices
- Industrial control systems
- Battery-powered equipment
Technical Specifications
- Resolution: 12 bits
- Interface Type: Serial (SPI, QSPI™, MICROWIRE™)
- Sampling Rate: Up to 133ksps
- Number of Channels: Single Channel
- Supply Voltage: 2.7V to 5.25V
- Operating Temperature: -40°C to +85°C
With its combination of high-resolution conversion, low power consumption, and serial connectivity, the Maxim Integrated MAX188DCA ADC is an ideal choice for designers looking to enhance the performance and efficiency of their systems.