EN
  • EN
  • DE

MAX186CCWP+T

Part No MAX186CCWP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Data Acquisition System (DAS), ADC 12 bit 133k MICROWIRE, QSPI, Serial, SPI 20-SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate (Per Second) 133k
Data Interface MICROWIRE?, QSPI?, Serial, SPI?
Voltage Supply Source Dual ±
Operating Supply Voltage ±5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 20-SOIC W
Win Source Part Number 135930-MAX186CCWP+T
Ultra Librarian 3D Model Ultra Librarian MAX186CCWP+T CAD Model

Description

MAX186CCWP+T - Maxim Integrated

The MAX186CCWP+T from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a perfect blend of speed and precision for a wide range of applications. This ADC is designed to operate with a single +5V power supply, making it an ideal choice for portable and battery-powered devices where power efficiency is critical.

The MAX186CCWP+T features an 8-channel multiplexer with both single-ended and differential inputs, providing flexibility for various signal acquisition requirements. This ADC boasts a fast conversion time of just 10μs, ensuring quick data processing and real-time performance for demanding applications such as data acquisition systems, industrial control, medical instrumentation, and more.

The device utilizes a successive-approximation register (SAR) architecture that contributes to its excellent accuracy and noise performance. Its digital output is provided in a serial format, which minimizes the number of interface lines required and simplifies the design of the system's digital interface. This is particularly beneficial for designs where PCB space is at a premium.

The MAX186CCWP+T comes in a 20-pin SOIC package, which is well-suited for surface-mount technology (SMT) and is compatible with a wide range of PCB assembly processes. The operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

Maxim Integrated has equipped the MAX186CCWP+T with additional features such as an internal clock, a software-selectable power-down mode, and an on-chip track-and-hold circuit. These features contribute to the ease of use and flexibility of this ADC, allowing designers to optimize their systems for both performance and power consumption.

In summary, the MAX186CCWP+T is a versatile and efficient solution for precise analog-to-digital conversion. Its combination of speed, accuracy, low power consumption, and additional integrated features make it an excellent choice for engineers looking to enhance their system's data acquisition capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1747 $120.5241
4+ $38.9192 $155.6768
6+ $37.6637 $225.9822
7+ $36.4083 $254.8581
10+ $32.6419 $326.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess