EN
  • EN
  • DE

MAX186BEAP+

Part No MAX186BEAP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC LP 12-BIT 133KSPS 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1066713-MAX186BEAP+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX186BEAP+ CAD Model

Description

Maxim Integrated's MAX186BEAP+: High-Performance, Low-Power, 12-Bit Analog-to-Digital Converter

The MAX186BEAP+ is a compact, high-performance 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed for precision data acquisition systems and industrial control applications. With its advanced design, the MAX186BEAP+ offers a combination of features that make it ideal for scenarios where both accuracy and low power consumption are essential.

Key Features:

  • High Precision: The 12-bit resolution ensures precise conversion of analog signals to digital data, enabling accurate readings for critical applications.
  • Low Power Consumption: Operating with just 5mA of supply current and featuring a power-down mode that reduces consumption to 15µA, the MAX186BEAP+ is optimized for energy-sensitive designs.
  • Flexible Sampling Rate: A maximum sampling rate of 133ksps allows for rapid data acquisition, making it suitable for real-time monitoring and control systems.
  • Single +5V Supply: The device operates on a single +5V supply, simplifying power supply design and reducing system complexity.
  • Software-Selectable Input Channels: It includes 8 analog input channels with software-selectable single-ended or differential inputs, providing versatility in interfacing with various sensors and input signals.
  • Internal Clock: An onboard clock minimizes external component count, while also supporting an external clock for applications requiring synchronization.
  • Serial Interface: The SPI/QSPI™, MICROWIRE™, and DSP-compatible serial interface ensures easy integration with most microcontrollers and digital signal processors.

Applications:

The MAX186BEAP+ is particularly well-suited for a range of applications such as:

  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Process Control
  • Robotics
  • Industrial Automation

With its robust feature set, the MAX186BEAP+ from Maxim Integrated is a reliable choice for designers looking to integrate high-quality data conversion into their systems without compromising on power efficiency. Whether it's for portable devices or complex industrial machinery, this ADC stands out as a versatile component that can meet the demands of a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess