EN
  • EN
  • DE

MAX186BCAP+

Part No MAX186BCAP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 133ksps 12-bit Serial 20-Pin SSOP / IC ADC 12BIT SERIAL 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Operating Supply Voltage ±5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 785561-MAX186BCAP+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX186
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX186BCAP+ CAD Model

Description

The MAX186BCAP+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision and efficiency in a wide range of applications. This versatile ADC is a perfect fit for systems that require accurate data acquisition, such as industrial control systems, medical instruments, and data logging devices.

Key Features

  • Resolution: The MAX186BCAP+ boasts a 12-bit resolution, ensuring detailed and precise analog-to-digital conversions.
  • Channels: With 8 multiplexed channels, users can connect multiple sensors or inputs, making it ideal for complex monitoring tasks.
  • Sampling Rate: It offers a sampling rate of up to 133 kSPS, allowing for fast data acquisition and real-time monitoring.
  • Low Power Consumption: Designed for efficiency, it operates with a low power consumption of 1.75mA (typical), making it suitable for battery-powered and portable devices.
  • Interface: The device features a Serial Peripheral Interface (SPI), enabling easy integration with microcontrollers and digital systems.
  • Voltage Range: It operates over a wide supply voltage range from +2.7V to +5.25V, providing flexibility in various power environments.
  • Packaging: Available in a 20-pin SSOP package, the MAX186BCAP+ is compact and suitable for space-constrained applications.

Applications

The MAX186BCAP+ is designed to serve a diverse array of applications, thanks to its precision and versatility. Common uses include:

  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Portable Instrumentation
  • Battery-operated Devices

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX186BCAP+ ADC comes with the assurance of robust performance and support. Customers can access comprehensive technical documentation, application notes, and customer support to facilitate seamless integration and deployment.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7387 $97.4774
3+ $39.9907 $119.9721
5+ $38.7410 $193.7050
7+ $37.4913 $262.4391
8+ $36.2416 $289.9328
11+ $32.4925 $357.4175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess