EN
  • EN
  • DE

MAX1868TEST

Part No MAX1868TEST
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702274-MAX1868TEST
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1868TEST CAD Model

Description

Introducing the MAX1868TEST from Maxim Integrated

Maxim Integrated presents the MAX1868TEST, a highly integrated and efficient power management solution designed to cater to the demands of modern electronic devices. This innovative product combines a range of features that streamline power supply design, making it an ideal choice for a variety of applications.

Key Features

  • Multi-Channel Operation: The MAX1868TEST is equipped with multiple channels that support a range of voltage levels, ensuring compatibility with different components in a system.
  • High Efficiency: Designed with efficiency in mind, this product minimizes power loss and improves overall system performance, making it suitable for battery-operated devices.
  • Compact Design: Its small form factor is perfect for space-constrained applications, allowing designers to maximize functionality in a minimal footprint.
  • Integrated Functions: The device includes built-in functions such as over-temperature and over-current protection, enhancing the reliability and safety of the end product.

Applications

The MAX1868TEST is versatile and can be used in a wide array of devices, including:

  • Portable Electronics
  • Smartphones and Tablets
  • Laptop Computers
  • Wearable Technology
  • Medical Devices

Technical Specifications

With its advanced technical specifications, the MAX1868TEST delivers robust performance that designers can rely on:

  • Input Voltage Range: Optimized to accommodate common battery technologies
  • Output Voltage Accuracy: Ensures precise power delivery to sensitive components
  • Switching Frequency: High-frequency operation for reduced noise and improved efficiency
  • Thermal Management: Advanced thermal features to maintain optimal operating temperatures

Easy Integration

The MAX1868TEST is designed for ease of integration into existing and new designs alike. Its user-friendly interface and comprehensive datasheet provide all the necessary information for a seamless design-in process. Maxim Integrated also offers support and resources to ensure that integrating the MAX1868TEST into your product is as straightforward as possible.

With the MAX1868TEST, Maxim Integrated continues its tradition of delivering high-quality, reliable power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess