EN
  • EN
  • DE

MAX1845ETX-TG096

Part No MAX1845ETX-TG096
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702261-MAX1845ETX-TG096
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1845ETX-TG096 CAD Model

Description

The MAX1845ETX-TG096 is a versatile and efficient voltage regulator module from Maxim Integrated, designed to deliver a high level of performance for a wide range of applications. This device is particularly well-suited for portable devices, where power efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: The MAX1845ETX-TG096 is designed to offer high efficiency, which is essential for prolonging battery life in portable applications. This makes it ideal for use in mobile phones, PDAs, and other handheld devices.
  • Low Dropout: The low dropout capability of this regulator ensures that it can continue to provide a stable output voltage even when the input voltage is very close to the output voltage, which is beneficial for maintaining performance as battery voltages decline.
  • Small Form Factor: The device comes in a compact package, making it suitable for space-constrained applications without sacrificing performance.
  • Adjustable Output: The output voltage of the MAX1845ETX-TG096 can be adjusted to meet the needs of specific applications, providing design flexibility.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, enhancing system reliability.

Applications

The MAX1845ETX-TG096 is ideal for a variety of applications, including:

  • Portable and battery-powered devices
  • Handheld consumer electronics
  • Wireless communication equipment
  • Notebook computers
  • Medical devices

Technical Specifications

Below are some of the technical specifications for the MAX1845ETX-TG096:

  • Adjustable output voltage range
  • Low dropout voltage
  • Thermal overload protection
  • Compact package size

Maxim Integrated's commitment to quality and performance is evident in the MAX1845ETX-TG096, making it a reliable choice for designers looking to optimize their power management solutions. With its combination of efficiency, flexibility, and compact size, this voltage regulator stands out as an excellent component for a wide range of electronic products.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess