EN
  • EN
  • DE

MAX1833EUTTR

Part No MAX1833EUTTR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702242-MAX1833EUTTR
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1833EUTTR CAD Model

Description

Maxim Integrated's MAX1833EUTTR: High-Efficiency, Low-Voltage Step-Down Converter

The MAX1833EUTTR is a cutting-edge power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This efficient step-down converter is engineered to provide a low-voltage power solution that is both highly efficient and reliable, making it an ideal choice for battery-powered and portable applications that require a compact footprint.

The device operates from an input voltage range of 2.7V to 5.5V, making it suitable for single-cell lithium-ion (Li-ion) batteries, as well as other common power sources. The MAX1833EUTTR delivers an adjustable output voltage from 0.8V to VIN, allowing for versatile use in various applications. One of the key features of this step-down converter is its high efficiency, which can reach up to 96%, thus minimizing power loss and extending battery life in portable devices.

With a high switching frequency of 1MHz, the MAX1833EUTTR allows for the use of small, low-cost external components, such as inductors and capacitors, which in turn reduces the overall solution size. This makes it particularly well-suited for space-constrained applications. Additionally, the device includes a range of protective features such as over-temperature protection, under-voltage lockout, and a soft-start function to limit inrush current during startup.

The MAX1833EUTTR comes in a small, 6-pin thin SOT23 package, which is ideal for portable devices where space is at a premium. Its tiny form factor, combined with its low quiescent current, makes it an excellent choice for mobile phones, PDAs, wireless peripherals, and other handheld devices that require efficient power management.

Overall, Maxim Integrated's MAX1833EUTTR step-down converter is a high-performance solution that offers designers the flexibility, efficiency, and reliability needed to develop the next generation of portable electronics. Its robust feature set ensures that it can meet the stringent power requirements of modern low-voltage systems while maintaining a minimal footprint.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess