EN
  • EN
  • DE

MAX1823AEUB-TG104

Part No MAX1823AEUB-TG104
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702234-MAX1823AEUB-TG104
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1823AEUB-TG104 CAD Model

Description

MAX1823AEUB-TG104 - Maxim Integrated

The MAX1823AEUB-TG104 is a cutting-edge power management integrated circuit (IC) from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular IC is designed to meet the rigorous demands of modern electronic devices, providing efficient and reliable power regulation with its advanced features.

Key Features:

  • High Efficiency: The MAX1823AEUB-TG104 is built to offer high efficiency in power conversion, which is crucial for extending battery life in portable devices and reducing heat generation in high-performance systems.
  • Voltage Regulation: This IC provides precise voltage regulation, ensuring that connected components receive a stable and consistent power supply, which is vital for the optimal operation of sensitive electronic circuits.
  • Compact Design: The device comes in a microMAX-10 package, which is designed to occupy minimal space on a printed circuit board (PCB), making it an excellent choice for space-constrained applications.
  • Thermal Management: With built-in thermal protection, the MAX1823AEUB-TG104 is engineered to operate safely by preventing overheating, thus ensuring the longevity of both the IC and the device it powers.
  • Low Quiescent Current: It boasts a low quiescent current, which is essential for reducing standby power consumption, making it ideal for battery-powered applications where energy efficiency is paramount.

Applications:

The MAX1823AEUB-TG104 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Notebooks and personal computers
  • Networking and telecommunications equipment
  • Consumer electronics

Maxim Integrated's commitment to quality and performance is evident in the MAX1823AEUB-TG104, making it a top choice for designers and engineers seeking a reliable power management solution. With its advanced features and compact footprint, this IC is poised to power the next generation of electronic innovations.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess