EN
  • EN
  • DE

MAX181CCPL

Part No MAX181CCPL
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Complete, 8-Channel, 12-Bit Data-Acquisition Systems | IC ADC 12BIT SAR 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 100k
Number of Inputs 6
Input Type Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V, -11.4V ~ 15.75V
Supply Voltage , Digital 5V, -11.4V ~ 15.75V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Mounting Style Through Hole
Family Part Number MAX181
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212451-MAX181CCPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX181CCPL CAD Model

Description

The MAX181CCPL from Maxim Integrated is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that provides a perfect solution for a variety of applications requiring precise digital representation of analog signals. This ADC is designed with advanced CMOS technology, ensuring reliability and efficiency in operation.

Key Features

  • High-Speed Conversion: The MAX181CCPL offers a fast conversion rate, making it suitable for real-time data acquisition and processing tasks.
  • Low Power Consumption: With its CMOS construction, it operates with minimal power, making it ideal for battery-operated devices and power-sensitive applications.
  • Wide Operating Voltage: This ADC can function within a broad range of supply voltages, providing flexibility in various system designs.
  • Integrated Sample-and-Hold: The inclusion of an on-chip sample-and-hold circuit simplifies the design process and reduces external component count.
  • Dual Voltage Reference: It features dual voltage reference inputs, giving designers the ability to set custom reference levels for specific requirements.

Applications

The MAX181CCPL is versatile and can be used in multiple applications, such as:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Robotics
  • Scientific instrumentation

Technical Specifications

Parameter Value
Resolution 8 bits
Conversion Rate High-speed
Supply Voltage Wide range
Operating Temperature Specified range
Package PDIP-40

In conclusion, the MAX181CCPL ADC from Maxim Integrated stands out for its fast conversion speed, low power consumption, and the integration of useful features such as an on-chip sample-and-hold. It is a robust choice for designers aiming to create efficient and precise digital systems that require analog-to-digital conversion capabilities.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9237 $59.8474
5+ $24.5530 $122.7650
8+ $23.7861 $190.2888
11+ $23.0192 $253.2112
13+ $22.2511 $289.2643
18+ $19.9492 $359.0856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess