EN
  • EN
  • DE

MAX180AEQH+D

Part No MAX180AEQH+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Single ADC SAR 100ksps 12-bit Parallel 44-Pin PLCC / IC DAS 12BIT 100KSPS 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 5V, -12V, -15V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 785545-MAX180AEQH+D
Popularity Medium
Supply and Demand Status Limited
Family Name MAX180
Introduction Date June 01, 1991
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX180AEQH+D CAD Model

Description

Product Overview: MAX180AEQH+D

The MAX180AEQH+D is a high-performance analog-to-digital converter (ADC) module designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision ADC is engineered to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications requiring high-resolution data conversion.

Key Features

  • Resolution: The MAX180AEQH+D boasts a 12-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a fast conversion rate, this ADC can handle a maximum sampling rate that ensures real-time data processing for dynamic applications.
  • Input Range: The input range is designed to be flexible, accommodating a variety of signal levels for versatile use across different systems.
  • Interface: It features a user-friendly digital interface that facilitates easy communication with microcontrollers and other digital systems.
  • Power Efficiency: Maxim Integrated's commitment to power-efficient designs is evident in the low-power consumption of the MAX180AEQH+D, making it suitable for battery-operated devices.

Applications

The MAX180AEQH+D is adept at serving in a multitude of sectors, including but not limited to:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Scientific analysis equipment

Reliability and Quality

Maxim Integrated ensures that the MAX180AEQH+D is manufactured to the highest quality standards, providing reliable performance even in the most demanding environments. The robust construction of the ADC means it can withstand temperature variations and other challenging conditions without compromising accuracy.

Environmental Compliance

As with all Maxim Integrated products, the MAX180AEQH+D is produced with a commitment to environmental responsibility. It complies with various international standards, ensuring that it is a sustainable choice for electronic designs.

Overall, the MAX180AEQH+D from Maxim Integrated stands out as a superior choice for designers and engineers looking for a reliable, high-speed ADC that does not sacrifice precision or power efficiency.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4542 $58.9084
5+ $24.1675 $120.8375
7+ $23.4123 $163.8861
9+ $22.6571 $203.9139
12+ $21.9018 $262.8216
16+ $19.6361 $314.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess