EN
  • EN
  • DE

MAX1788AEUI+T

Part No MAX1788AEUI+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209080-MAX1788AEUI+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1788AEUI+T CAD Model

Description

Maxim Integrated MAX1788AEUI+T Product Overview

The MAX1788AEUI+T is a high-performance, precision battery charger designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This integrated circuit is tailored for charging lithium-ion (Li-ion) batteries, and it stands out for its ability to provide a safe and efficient charging process for single-cell applications.

Constructed with an advanced linear charger, the MAX1788AEUI+T is equipped to handle a wide input voltage range, making it versatile for various power sources. It offers a programmable charge current up to 2A, which allows users to customize the charging rate based on the specific requirements of their battery. The precision charge voltage regulation ensures that the battery is charged to its optimal voltage, enhancing the longevity and performance of the battery.

One of the key features of the MAX1788AEUI+T is its integrated thermal regulation, which protects the charger by reducing the charge current if the die temperature rises to a critical level. This feature ensures safe operation even under high power or high ambient temperature conditions. Additionally, the charger provides a prequalification stage, fast-charge constant-current mode, top-off charging, and a constant-voltage mode, which collectively ensure that the battery is charged quickly and maintained at its peak condition.

The MAX1788AEUI+T also includes a variety of safety features such as automatic recharge, preconditioning of deeply discharged batteries, and a charge timeout for additional protection. A status output is available to indicate charge completion or fault conditions, which can be used for LED indicators or interfaced with a microcontroller for more sophisticated battery management systems.

Available in the compact 16-pin TSSOP package, the MAX1788AEUI+T is designed to minimize space on the PCB while delivering maximum functionality. Its small form factor makes it an excellent choice for portable devices where space is at a premium, such as smartphones, tablets, digital cameras, and other handheld electronics.

With its combination of advanced features, safety protocols, and compact design, the MAX1788AEUI+T from Maxim Integrated is an ideal solution for designers looking to implement a reliable and efficient battery charging system in their products.

You May Also Be Interested in

Coilcraft
Lowest to $1.5451
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Need more? Email Us
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $2.9349
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6782 $58.7370
85+ $1.3779 $117.1215
130+ $1.3340 $173.4200
180+ $1.2913 $232.4340
235+ $1.2486 $293.4210
310+ $1.1192 $346.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess