EN
  • EN
  • DE

MAX1786EUI+TG069

Part No MAX1786EUI+TG069
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209077-MAX1786EUI+TG069
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1786EUI+TG069 CAD Model

Description

The MAX1786EUI+TG069 is a high-performance, precision battery-management IC from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This sophisticated component is designed to enhance the reliability and extend the life of lithium-ion batteries, which are commonly used in portable electronic devices such as smartphones, laptops, and medical equipment.

Key Features

  • Advanced Battery Monitoring: The MAX1786EUI+TG069 offers precise voltage monitoring and cell balancing functionalities, which ensure that each cell within a battery pack is optimally charged and discharged. This leads to improved battery efficiency and longevity.
  • High Accuracy: With its high-accuracy measurement capabilities, this IC provides reliable data that is crucial for the battery management system to make informed decisions regarding charging and discharging processes.
  • Temperature Measurement: The device includes temperature measurement features, which help to prevent the battery from operating outside of its safe temperature range, thereby preventing potential damage and ensuring safety.
  • Flexible Configuration: It is designed to be highly configurable, allowing for customization to meet the specific needs of various battery configurations and applications.
  • Communication Interface: The IC supports a serial communication interface, enabling it to easily integrate with a host microcontroller for data reporting and control.

Applications

The MAX1786EUI+TG069 is suitable for a wide range of applications that require reliable battery management. Its versatility makes it an ideal choice for:

  • Portable consumer electronics
  • Medical devices
  • Handheld instruments
  • Electric vehicles
  • Energy storage systems

Product Specifications

The product is offered in a compact TSSOP-28 package, which allows for space-saving designs. It operates over a wide temperature range, ensuring performance in diverse operating environments. The MAX1786EUI+TG069 is a testament to Maxim Integrated's commitment to providing cutting-edge solutions for power management challenges.

With its robust feature set and reliable performance, the MAX1786EUI+TG069 is an essential component for developers looking to create sophisticated battery management systems that require precision, efficiency, and safety.

You May Also Be Interested in

Atmel
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Lowest to $2.9349
EliteMT
Lowest to $2.1853
Shindengen
Lowest to $0.2021
ESMT
Lowest to $1.2913
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Lowest to $3.2617
ESMT
Lowest to $0.9506

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6281 $60.1653
31+ $3.7965 $117.6915
48+ $3.6787 $176.5776
65+ $3.5597 $231.3805
84+ $3.4407 $289.0188
113+ $3.0850 $348.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess