EN
  • EN
  • DE

MAX1738CHD

Part No MAX1738CHD
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075064-MAX1738CHD
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1738CHD CAD Model

Description

The MAX1738CHD from Maxim Integrated is a highly integrated power-supply controller designed to cater to the demanding needs of notebook computers and other portable electronic devices. This advanced controller is engineered to provide multiple regulated outputs with high efficiency, ensuring extended battery life and reliable performance.

Key Features:

  • Multiple Outputs: The MAX1738CHD is capable of managing several power outputs simultaneously, making it an ideal solution for systems requiring various voltage levels.
  • High Efficiency: Its design focuses on maximizing power efficiency, which is crucial for battery-operated devices, helping to prolong usage time between charges.
  • Advanced Control: This controller includes sophisticated control circuitry that provides excellent regulation and fast transient response, ensuring stable power delivery even under dynamic load conditions.
  • Power-Saving Modes: Features such as automatic power-saving modes help reduce power consumption when full performance is not required, further extending battery life.
  • Protection Features: The MAX1738CHD comes with built-in protection features such as overvoltage, undervoltage, and thermal shutdown to safeguard the device and the system it powers from damage.

Applications:

The versatility of the MAX1738CHD makes it suitable for a wide range of applications beyond notebook computers, including:

  • Portable Electronics
  • PDAs and Mobile Phones
  • Portable Media Players
  • Other Battery-Powered Devices

Technical Specifications:

The technical specifications of the MAX1738CHD reflect its capability to handle complex power management requirements:

  • Integrated FETs for High Efficiency
  • Adaptive Voltage Positioning
  • Multiple Regulated Output Voltages
  • Programmable Current Limits
  • Soft-Start Feature to Minimize Inrush Current

In conclusion, the MAX1738CHD from Maxim Integrated is a comprehensive power management solution that combines efficiency, flexibility, and protection to meet the needs of the latest portable devices. With its robust feature set and multiple output capabilities, it stands out as a top choice for designers looking to optimize their power supply design.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess