EN
  • EN
  • DE

MAX17139ETL+T

Part No MAX17139ETL+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC DISPL PMIC PROGR OUTPUT QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Series *
Win Source Part Number 117817-MAX17139ETL+T
Package Tape & Reel (TR);Bulk
Product Status Obsolete
Grade -
Ultra Librarian 3D Model Ultra Librarian MAX17139ETL+T CAD Model

Description

MAX17139ETL+T - Maxim Integrated

The MAX17139ETL+T from Maxim Integrated is a high-performance, versatile power management integrated circuit (PMIC) designed to cater to a wide array of applications, particularly those that require efficient power conversion and management. This component is a testament to Maxim Integrated's commitment to delivering compact, energy-efficient solutions for today's technologically advanced electronics.

Key Features

  • High Efficiency: The device is engineered to provide high-efficiency power conversion, which is crucial for extending battery life in portable devices.
  • Multiple Output Channels: It comes with multiple output channels, allowing it to power several subsystems simultaneously, making it a versatile choice for complex electronic systems.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility and the ability to cater to the specific needs of various applications.
  • Integrated Power MOSFETs: The inclusion of integrated power MOSFETs reduces the number of external components required, thereby minimizing the overall footprint and simplifying the design process.
  • Thermal Protection: It features built-in thermal protection, safeguarding the device and the system it powers from potential damage due to overheating.

Applications

The MAX17139ETL+T is ideal for a range of applications, including but not limited to:

  • Notebook Computers
  • Tablets and Mobile Devices
  • Networking Equipment
  • Portable Media Players

Technical Specifications

With its compact TQFN-40 package, the MAX17139ETL+T integrates seamlessly into space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance under various environmental conditions. The device also supports advanced features such as soft-start, overvoltage protection, and under-voltage lockout, further enhancing its reliability and robustness in complex electronic systems.

In conclusion, the MAX17139ETL+T by Maxim Integrated is a powerful and reliable PMIC solution that brings together efficiency, compact design, and advanced features to meet the rigorous demands of modern electronics. Its adaptability and robust protection features make it an excellent choice for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.32A 1.1Ohm DCR 0805 T/R / CHIP INDUCTOR 2.2UH5% 320MA 1.1O
Lowest to $0.1287
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.1287
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
RF Micro Devices
1.5-3.2 GHz High IP3 Mixer with Integrated LO Amp | IC RF MIXER
Lowest to $26.1134
Diodes Incorporated
TVS Diode Single Uni-Dir 15.3V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 15.3V 25.2V DO201
Lowest to $0.0979
Delta Electronics
Inductor RF Chip Wirewound 1.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.4A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.2UH5% 400MA 0.9O
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 30V 200MA 1206
Lowest to $0.0392
IDT, Integrated Device Technology Inc
IC DYNAMIC BUS SIZER 68-PLCC
Lowest to $10.8258
Littelfuse Inc.
Fuse Blocks and Clips - For 3AG Fuses | FUSE CLIP CARTRIDGE 250V 30A PCB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8392 $69.1960
11+ $11.3548 $124.9028
16+ $11.0002 $176.0032
22+ $10.6456 $234.2032
29+ $10.2911 $298.4419
38+ $9.2261 $350.5918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess