EN
  • EN
  • DE

MAX17050X-C09+T10

Part No MAX17050X-C09+T10
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Copper, Silver, Tin
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Compliant
Win Source Part Number 969548-MAX17050X-C09+T10
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17050X-C09+T10 CAD Model

Description

The MAX17050X-C09+T10 from Maxim Integrated is a high-precision fuel gauge IC designed to provide accurate state-of-charge (SOC) readings for battery-powered applications. This compact, power-efficient IC is ideal for a wide range of portable devices such as smartphones, tablets, laptops, and other handheld electronics.

Key Features

  • ModelGauge™ m5 EZ Algorithm: The MAX17050X-C09+T10 incorporates the advanced ModelGauge m5 EZ algorithm, which eliminates the need for battery characterization. This innovative feature simplifies the SOC estimation process, providing a more accurate reading with minimal user intervention.
  • Low Operating Power: Designed with power efficiency in mind, this IC consumes minimal power, which is crucial for extending the battery life of portable devices.
  • High Accuracy: The device offers high-accuracy fuel gauging, which can be critical for user experience and device reliability. It ensures that users have a clear understanding of their device's battery levels, reducing the risk of unexpected shutdowns.
  • Small Form Factor: The MAX17050X-C09+T10 is available in a tiny package, making it suitable for space-constrained applications without sacrificing performance.

Applications

The versatile nature of the MAX17050X-C09+T10 makes it a perfect choice for a variety of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Devices
  • Wireless Headsets and Earbuds
  • Smart Home Devices

Technical Specifications

The technical specifications of the MAX17050X-C09+T10 include:

  • Voltage Range: 2.3V to 4.5V
  • Operating Temperature: -40°C to +85°C
  • Package Type: TDFN-10

In conclusion, the MAX17050X-C09+T10 fuel gauge IC by Maxim Integrated offers a blend of precision, efficiency, and ease of use, making it an excellent choice for developers and manufacturers looking to enhance battery management in their portable devices.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess