EN
  • EN
  • DE

MAX17043G

Part No MAX17043G
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702044-MAX17043G
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17043G CAD Model

Description

Introducing the MAX17043G Fuel Gauge IC by Maxim Integrated

Maxim Integrated's MAX17043G is a compact, low-power fuel gauge integrated circuit (IC) designed for lithium-ion batteries in single-cell applications. This innovative IC offers a sophisticated solution for battery monitoring, providing critical data such as remaining battery charge, ensuring optimal performance and longevity of portable devices.

Key Features of the MAX17043G:

  • ModelGauge Technology: The MAX17043G incorporates Maxim's proprietary ModelGauge algorithm, which eliminates the need for battery characterization. This advanced technology provides accurate state-of-charge (SOC) readings without requiring periodic full-to-empty recalibrations, simplifying the user experience.
  • Easy Integration: With an I2C interface, the MAX17043G allows for seamless communication with microcontrollers, making it an excellent choice for embedded systems. Its compact form factor and minimal external component requirements facilitate easy integration into existing designs.
  • Low Power Consumption: Designed for energy-sensitive applications, the MAX17043G operates with an extremely low quiescent current. This feature helps to extend battery life, making it ideal for portable and wearable devices.
  • Configurable Alert Function: The IC includes an alert function that signals the host when the battery falls below a programmable threshold. This preemptive warning system enables proactive power management and ensures device reliability.

Applications:

The MAX17043G is versatile and can be used across a wide range of single-cell Li-ion battery-powered applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wireless headphones and earbuds
  • Health and fitness monitors
  • Handheld gaming devices

Technical Specifications:

The MAX17043G operates over a wide voltage range and features a small package size:

  • Operating Voltage: 2.5V to 5.5V
  • Package: Ultra-compact, lead-free 8-pin TDFN (3mm x 3mm)

Maxim Integrated's commitment to innovation is evident in the MAX17043G, making it a reliable and efficient choice for accurate battery management in modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2223 $57.5561
15+ $6.7465 $101.1975
23+ $6.5357 $150.3211
32+ $6.3249 $202.3968
41+ $6.1140 $250.6740
55+ $5.4816 $301.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess