Maxim Integrated MAX17014AETM+TW Product Overview
The MAX17014AETM+TW from Maxim Integrated is a high-performance, step-up DC-DC converter designed for use in a variety of applications that require a stable and efficient power supply. This compact and versatile component is an ideal solution for powering OLED displays, as well as for use in portable electronics, where space is at a premium and energy efficiency is a priority.
Key Features
- High Efficiency: The MAX17014AETM+TW is engineered to provide a high conversion efficiency, which helps to minimize power loss and extend battery life in portable devices.
- Adjustable Output: It offers an adjustable output voltage, allowing designers to tailor the power supply to the specific needs of their application.
- Integrated MOSFETs: The inclusion of integrated MOSFETs simplifies the design and reduces the external component count, saving space on the PCB.
- Wide Input Voltage Range: The device supports a wide input voltage range, making it suitable for various battery configurations and input sources.
- Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, enhancing reliability and longevity.
Applications
The MAX17014AETM+TW is versatile enough to be used in a range of applications, including:
- Portable Electronics
- OLED Display Power Supplies
- Powering Positive Gate Bias
- Industrial Control Systems
- Handheld Devices
Technical Specifications
The technical specifications of the MAX17014AETM+TW include:
- Package: 48-Pin TQFN-EP
- Operating Temperature Range: -40°C to +85°C
- Switching Frequency: Adjustable up to 1MHz
- Output Voltage: Adjustable via external resistors
Maxim Integrated's commitment to quality and performance is evident in the MAX17014AETM+TW, making it a reliable choice for designers looking to create sophisticated and power-efficient electronic systems. With its robust feature set and flexible design options, this DC-DC converter stands out as a valuable component for a wide array of power management applications.