EN
  • EN
  • DE

MAX17000AETG+TCAJ

Part No MAX17000AETG+TCAJ
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description CUST SPECIAL CAJ OF MAX17000A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Memory, DDR2/DDR3 Regulator
Current - Supply 2mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX17000
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208784-MAX17000AETG+TCAJ
Ultra Librarian 3D Model Ultra Librarian MAX17000AETG+TCAJ CAD Model

Description

Maxim Integrated MAX17000AETG+TCAJ Product Overview

The MAX17000AETG+TCAJ from Maxim Integrated is a high-performance, precision voltage regulator specifically designed to meet the rigorous demands of today's advanced electronic devices. This component is an ideal solution for applications requiring stable and reliable power supply, such as portable devices, networking equipment, and industrial systems.

Key Features

  • High Accuracy: The MAX17000AETG+TCAJ offers excellent voltage regulation, maintaining stable output even under varying load conditions. This precision ensures the optimal performance of sensitive electronic circuits.
  • Low Dropout: With its low dropout feature, this voltage regulator can operate efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • Thermal Protection: The device includes built-in thermal protection that prevents damage from overheating. When the internal temperature exceeds safe limits, the regulator automatically shuts down to protect both itself and the connected components.
  • Wide Input Voltage Range: The regulator supports a broad range of input voltages, making it versatile for use in various applications with different power requirements.
  • Adjustable Output: Users can set the output voltage to meet the specific needs of their application, providing greater flexibility in design.

Applications

  • Portable Electronics
  • Networking Hardware
  • Industrial Control Systems
  • Telecommunication Devices
  • Medical Equipment

Package and Quality

The MAX17000AETG+TCAJ is offered in a compact, surface-mount package that is suitable for space-constrained applications. Maxim Integrated ensures that each unit meets rigorous quality standards, providing reliable and consistent performance across a wide range of operating conditions.

Conclusion

The MAX17000AETG+TCAJ voltage regulator from Maxim Integrated is a robust and adaptable solution for any design that requires a stable and efficient power supply. Its high accuracy, low dropout, and thermal protection features, combined with its adjustable output and wide input voltage range, make it a top choice for designers looking to enhance the reliability and efficiency of their electronic products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4497 $62.2485
12+ $10.2160 $122.5920
18+ $9.8960 $178.1280
25+ $9.5773 $239.4325
32+ $9.2573 $296.2336
42+ $8.2998 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess