EN
  • EN
  • DE

MAX16998DAUA/V+T

Part No MAX16998DAUA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Highest Input Voltage Watchdog Consumes Only 18µA Supply Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Maximum Operating Temperature 125 °C
Max Power Dissipation 387.8 mW
Max Supply Voltage 40 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 1
Radiation Hardening No
Reset Active Low
RoHS Compliant
Type Watchdog Circuit
Watchdog Timer Yes
Win Source Part Number 1075041-MAX16998DAUA/V+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16998DAUA/V+T CAD Model

Description

Maxim Integrated's MAX16998DAUA/V+T: A Compact, High-Efficiency Power Solution

The MAX16998DAUA/V+T from Maxim Integrated is a state-of-the-art, high-efficiency power regulator designed to provide a reliable power solution for space-constrained applications. This compact component integrates advanced features in a small package, making it an ideal choice for designers looking to optimize power management in their electronic systems.

Key Features

  • High Efficiency: The MAX16998DAUA/V+T boasts a high efficiency rate, which reduces power loss and heat generation, thereby enhancing the overall performance and reliability of the system it powers.
  • Wide Input Voltage Range: This device is capable of operating over a broad input voltage range, accommodating various power supply requirements and ensuring flexibility in system design.
  • Compact Design: Enclosed in a small 8-pin µMAX package, the MAX16998DAUA/V+T is designed to fit into tight spaces without compromising power or efficiency, making it perfect for portable and space-limited applications.
  • Integrated Protection Features: It includes built-in thermal shutdown, overvoltage, and undervoltage protection that safeguard the device and the system from potential damage due to abnormal operating conditions.

Applications

The MAX16998DAUA/V+T is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive infotainment and navigation systems
  • Telecommunication equipment
  • Industrial control systems
  • Point-of-load power supplies

Technical Specifications

With an emphasis on performance and miniaturization, the MAX16998DAUA/V+T's technical specifications are tailored to meet the demands of modern electronic devices:

  • Input Voltage Range: 3.5V to 36V
  • Output Voltage: Adjustable with external components
  • Package Type: 8-pin µMAX
  • Operating Temperature Range: -40°C to +125°C

In conclusion, Maxim Integrated's MAX16998DAUA/V+T is a high-performance power regulator that combines efficiency, compact size, and robust protection features. Its design and specifications make it a compelling choice for engineers looking to improve power management in their next-generation electronic devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9374 $55.4992
18+ $5.6923 $102.4614
28+ $5.5144 $154.4032
38+ $5.3365 $202.7870
49+ $5.1586 $252.7714
65+ $4.6250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,618 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess