Maxim Integrated's MAX1697UEUT+T Overview
The MAX1697UEUT+T is a high-efficiency, low-dropout linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and reliable component is tailored for space-constrained applications requiring a high-performance voltage regulation solution. With its advanced features and robust design, the MAX1697UEUT+T is an ideal choice for portable electronics, battery-powered devices, and other systems requiring efficient power management.
Key Features
- High Efficiency: The device is optimized for low-voltage operation, minimizing power losses and ensuring efficient use of battery power, which is crucial for extending the operational life of portable devices.
- Low Dropout: With its low dropout voltage, the MAX1697UEUT+T can continue to provide a stable output even when the input-to-output voltage differential is minimal, making it highly suitable for applications with tight power budgets.
- Adjustable Output: The output voltage is adjustable, allowing for a high degree of flexibility to match the specific voltage requirements of various loads.
- Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, ensuring reliable performance under varying operating conditions.
- Small Footprint: Offered in a compact SOT-23 package, the MAX1697UEUT+T saves valuable board space, which is essential for modern miniaturized electronics.
Applications
The versatility of the MAX1697UEUT+T allows it to be used in a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Wireless communication equipment
- PDAs and mobile phones
- Personal media players
- GPS receivers
Technical Specifications
Some of the technical specifications that make the MAX1697UEUT+T stand out include:
- Input Voltage Range: 2.5V to 11V
- Adjustable Output Voltage Range: 1.25V to 5V
- Low Dropout Voltage: Typically 200mV at 100mA load
- Package Type: SOT-23
- Operating Temperature Range: -40°C to +85°C
In conclusion, Maxim Integrated's MAX1697UEUT+T is a high-efficiency, low-dropout linear regulator that offers excellent performance in a small package, making it a top choice for designers looking to optimize power management in their compact electronic systems.