EN
  • EN
  • DE

MAX16974AUE/V+T

Part No MAX16974AUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 2A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 28V
Output Voltage 1V (5V)
Output Voltage MAX 10V
Output Current 2A
Frequency - Switching 220kHz ~ 2.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 701983-MAX16974AUE/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX16974A
Introduction Date November 01, 2010
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX16974AUE/V+T CAD Model

Description

Maxim Integrated's MAX16974AUE/V+T Automotive Step-Down Converter

Maxim Integrated's MAX16974AUE/V+T is a high-efficiency, automotive-grade step-down converter designed to meet the stringent requirements of in-vehicle power systems. The device operates over a wide input voltage range of 3.5V to 36V, making it suitable for applications that experience wide input voltage variations such as during cold crank and stop-start conditions.

The MAX16974AUE/V+T is capable of delivering up to 2.5A of continuous output current, ensuring reliable performance for powering core automotive subsystems. Its high switching frequency of 2.2MHz allows the use of small external components, thus reducing the overall footprint and minimizing the solution size on the PCB. This feature is particularly beneficial for space-constrained automotive environments.

With an integrated high-side switch, the device ensures a simplified circuit design and provides a high level of integration, which helps in reducing the external component count. The MAX16974AUE/V+T also features a low quiescent current, contributing to its high efficiency and making it an ideal choice for always-on and standby power applications that require minimal power consumption in idle mode.

The converter is equipped with a comprehensive set of protection features, including overcurrent protection, overtemperature protection, and undervoltage lockout, which safeguard the device and the downstream circuitry from potential damage due to abnormal operating conditions. Additionally, the MAX16974AUE/V+T is AEC-Q100 qualified, ensuring its reliability and performance under the extreme conditions typical of automotive applications.

Available in a thermally efficient, 16-pin TSSOP-EP package, the MAX16974AUE/V+T is designed for optimal thermal performance, ensuring stable operation across its full temperature range of -40°C to +125°C. This makes the device an excellent choice for powering automotive applications such as infotainment systems, navigation units, and advanced driver-assistance systems (ADAS).

In summary, Maxim Integrated's MAX16974AUE/V+T is a robust, high-efficiency step-down converter that is well-suited for the demanding requirements of automotive power supply designs. Its wide input voltage range, high output current capability, compact size, and comprehensive protection features make it a versatile and reliable power solution for modern vehicles.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8725 $60.3225
49+ $2.3574 $115.5126
76+ $2.2834 $173.5384
105+ $2.2095 $231.9975
136+ $2.1368 $290.6048
181+ $1.9150 $346.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,620 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess